EN
  • EN
  • DE

MCC132-12IO1

Part No MCC132-12IO1
Manufacturer IXYS
Catalog SCRs - Single - Modules
Description SCR MODULE 1.2KV 300A Y4-M6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Structure Series Connection - All SCRs
Number of SCRs, Diodes 2 SCRs
Voltage - Off State 1.2 kV
Current - On State (It (AV)) (Max) 130 A
Current - On State (It (RMS)) (Max) 300 A
Voltage - Gate Trigger (Vgt) (Max) 2.5 V
Current - Gate Trigger (Igt) (Max) 150 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 4750A, 5080A
Current - Hold (Ih) (Max) 200 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Case / Package Y4-M6
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1494135-MCC132-12IO1
Ultra Librarian 3D Model Ultra Librarian MCC132-12IO1 CAD Model

Description

N

You May Also Be Interested in

Sensata-Crydom
SCR MODULE 600V MODULE
Need more? Email Us
IXYS
SCR MODULE 1.6KV 520A Y1-CU
Lowest to $120.6359
Sensata-Crydom
SCR MODULE 600V 22A MODULE
Need more? Email Us
IXYS
SCR MODULE 1.2KV 180A TO-240AA
Need more? Email Us
Vishay
SCR MODULE 1.2KV 8-PACE-PAK
Need more? Email Us
Sensata-Crydom
SCR MODULE 1.2KV MODULE
Need more? Email Us
Vishay
SCR MODULE 1.6KV 210A ADD-A-PAK
Need more? Email Us
IXYS
SCR MODULE 1.6KV 500A Y2-DCB
Need more? Email Us
Vishay
SCR MODULE 600V 235A ADD-A-PAK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess