EN
  • EN
  • DE

LPC1766FBD100,551

Part No LPC1766FBD100,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ARM Microcontrollers - MCU ARM Cortex M3 Micro Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series LPC1700
Mounting Style SMD/SMT
Package / Case LQFP-100
Core ARM Cortex M3
Program Memory Size 256 kB
Data Bus Width 32 bit
ADC Resolution 12 bit
Maximum Clock Frequency 100 MHz
Number of I/Os 70 I/O
Data RAM Size 64 kB
Supply Voltage - Min 2.4 V
Supply Voltage - Max 3.6 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Tray
Height 1.45 mm
Length 14.1 mm
Product MCUs
Program Memory Type FLASH
Width 14.1 mm
Brand NXP Semiconductors
Data RAM Type SRAM
Interface Type CAN, I2C, I2S, SPI, UART
DAC Resolution 10 bit
Moisture Sensitive Yes
Number of ADC Channels 8 Channel
Number of Timers/Counters 3 Timer
Processor Series LPC17
Product Type ARM Microcontrollers - MCU
Standard Pack Qty 90
Subcategory Microcontrollers - MCU
Watchdog Timers Watchdog Timer
Ultra Librarian 3D Model Ultra Librarian LPC1766FBD100,551 CAD Model

Description

NXP LPC1766FBD100,551 Microcontroller

The NXP LPC1766FBD100,551 microcontroller is part of the widely acclaimed LPC1700 series, designed for embedded applications that require high levels of processing power, sophisticated peripherals, and low power consumption. This particular model is built around a powerful ARM Cortex-M3 processor core, which operates at frequencies of up to 100 MHz, providing a perfect balance between computational performance and energy efficiency.

With 256 KB of on-chip flash memory, the LPC1766FBD100,551 offers ample space for complex program code, while its 32 KB of SRAM ensures smooth and fast data handling. The device's memory architecture is well-suited for real-time applications where quick access to code and data is paramount.

The microcontroller's connectivity features are robust and versatile, including multiple serial communication interfaces such as UART, I2C, SPI, and CAN. These interfaces enable the LPC1766 to easily communicate with other microcontrollers, sensors, and peripherals, making it an ideal choice for industrial control systems, networking, and automotive applications.

Additionally, the LPC1766FBD100,551 comes equipped with a range of analog and digital peripherals. It has up to 70 General Purpose I/O (GPIO) pins, multiple 10-bit ADCs, and a 10-bit DAC, providing great flexibility for interfacing with a wide range of external devices. The GPIO pins also support various digital functions and can be configured with internal pull-up or pull-down resistors, adding to the microcontroller's versatility.

For enhanced functionality, the LPC1766FBD100,551 includes a Motor Control PWM and a Quadrature Encoder interface, which are particularly useful for precise motor control applications. The device also supports an External Memory Controller (EMC), allowing it to interface with external memory devices for applications that require additional data storage or memory-mapped I/O.

This microcontroller is designed with reliability in mind, featuring a Nested Vectored Interrupt Controller (NVIC) for fast response to interrupts, a SysTick timer for operating system support, and a set of power control functions for energy-saving modes. The LPC1766FBD100,551 is available in a compact LQFP-100 package, making it suitable for space-constrained applications.

In summary, the NXP LPC1766FBD100,551 is a feature-rich microcontroller that offers a powerful ARM Cortex-M3 core, extensive memory resources, and a wide array of peripherals, making it an excellent choice for a multitude of sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2452 $57.7356
6+ $18.0271 $108.1626
9+ $17.4181 $156.7629
13+ $16.2000 $210.6000
17+ $15.5910 $265.0470
21+ $14.9820 $314.6220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess