EN
  • EN
  • DE

TMDSDSK5509

Part No TMDSDSK5509
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DSP STARTER KIT TMS320VC5509 / TMS320VC5509 DSP Starter Kit C5000™ DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C5000™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Platform DSP Starter Kit
Utilized IC / Part TMS320VC5509
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341717-TMDSDSK5509
Ultra Librarian 3D Model Ultra Librarian TMDSDSK5509 CAD Model

Description

The Texas Instruments TMDSDSK5509 Development Kit is an all-encompassing tool designed for engineers and developers focusing on Digital Signal Processing (DSP) applications. This robust development platform is built around the powerful TMS320C5509 DSP processor, which is renowned for its high performance and low-power consumption.

The TMS320C5509 processor at the heart of the TMDSDSK5509 kit features a fixed-point architecture that is optimized for efficient execution of complex signal processing algorithms. With a clock speed of up to 300 MHz and a wealth of integrated peripherals, this processor is well-suited for applications in audio processing, telecommunications, and industrial control systems.

The development kit includes a full suite of tools to jumpstart the development process. It comes with an integrated development environment (IDE) that offers a user-friendly interface for coding, debugging, and analyzing performance. The Code Composer Studio software, which is part of the kit, provides a comprehensive suite of tools for development and debugging, enhancing productivity and shortening the development cycle.

Connectivity options on the TMDSDSK5509 are extensive, including USB, serial ports, and a host of other I/O options to interface with external devices and systems. This allows developers to easily integrate the kit into a wide range of applications and systems, or to use it as a standalone unit for prototyping and testing.

The kit also features onboard audio and video interfaces, enabling the creation of multimedia applications. With the ability to process audio signals and manage video input and output, the TMDSDSK5509 is a versatile choice for developers working on multimedia content processing.

For educational institutions and hobbyists, the TMDSDSK5509 provides a valuable learning tool, offering hands-on experience with DSP technology. Its extensive documentation and example code help to lower the learning curve and make advanced DSP techniques more accessible.

In summary, the Texas Instruments TMDSDSK5509 Development Kit is a comprehensive solution for DSP development, offering a powerful processor, rich set of peripherals, and a user-friendly development environment. Whether for professional or educational use, it is an exceptional tool for bringing sophisticated signal processing projects to life.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess