EN
  • EN
  • DE

SC16C650BIB48,151

Part No SC16C650BIB48,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE W/FIFO 48-LQFP / UART IC 1, UART Channel 32 Byte 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 1, UART
FIFO's 32 Byte
Data Rate (Max) 3Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number SC16
Other Names 568-2044-5,935274391151,568-2044-5,954-SC16C650BIB48151,568-2044,SC16C650BIB48-S
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260712-SC16C650BIB48,151
Ultra Librarian 3D Model Ultra Librarian SC16C650BIB48,151 CAD Model

Description

Product Overview: SC16C650BIB48,151 - NXP

The SC16C650BIB48,151 is a cutting-edge UART (Universal Asynchronous Receiver/Transmitter) integrated circuit produced by NXP Semiconductors. This advanced component is designed to facilitate serial communication for embedded systems, offering a high level of performance and reliability for a wide range of applications including industrial control systems, consumer electronics, and automotive applications.

Key Features

  • Enhanced Data Rate: The SC16C650BIB48,151 supports baud rates up to 5 Mbps, ensuring swift data transmission for time-sensitive applications.
  • Deep FIFOs: With 64-byte FIFOs for both transmit and receive, this UART significantly reduces the CPU overhead, enhancing system efficiency.
  • Auto Flow Control: It includes automatic hardware and software flow control, which helps prevent data loss during high-speed communications.
  • Flexible Baud Rate Generation: The device is equipped with a programmable baud rate generator, allowing for fine-tuning of baud rates to ensure precise communication with peripherals.
  • Multi-protocol Support: It supports a variety of serial interface standards including RS-232, RS-485, and RS-422, providing versatility in connection options.

Advanced Capabilities

The SC16C650BIB48,151 is not just a simple UART; it is loaded with advanced features such as infrared (IrDA) data encoder/decoder for wireless communication, and a built-in level shifter for mixed-voltage systems integration. Its fractional baud rate generator allows non-standard baud rates, which can be crucial for specialized applications.

Package and Quality

This product comes in a compact 48-pin HVQFN package, optimizing board space without compromising on functionality. The SC16C650BIB48,151 is also compliant with industrial quality standards, ensuring operation in harsh environments and extending the longevity of your products.

Applications

With its robust feature set, the SC16C650BIB48,151 from NXP is ideal for applications that require reliable and high-speed serial data communication. It is particularly suited for use in point-of-sale systems, network servers, and telecommunication systems where efficient data handling is paramount.

You May Also Be Interested in

National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.3063 $112.6126
3+ $46.2000 $138.6000
4+ $44.7563 $179.0252
6+ $43.3125 $259.8750
7+ $41.8688 $293.0816
10+ $37.5375 $375.3750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess