Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 100MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)
Manufacturer NXP
Series LPC17xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2.4V ~ 3.6V
Data Converters A/D 6x12b SAR
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-LQFP (12x12)
Family Name LPC1752
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
Other Part Number 568-LPC1752FBD80K, 935287915557
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923697-LPC1752FBD80K
Ultra Librarian 3D Model Ultra Librarian LPC1752FBD80K CAD Model

Description

NXP LPC1752FBD80K Microcontroller

The NXP LPC1752FBD80K is a robust, high-performance microcontroller that is part of the widely acclaimed LPC1700 series designed for embedded applications. This versatile microcontroller is built around a powerful ARM Cortex-M3 processor core, which operates at frequencies of up to 100 MHz, providing users with exceptional processing capabilities for a wide range of applications.

With 64 kB of on-chip flash memory and 16 kB of SRAM, the LPC1752FBD80K is well-equipped to handle complex code and data storage requirements. Its flash memory is also accompanied by In-System Programming (ISP) and In-Application Programming (IAP) capabilities, which enable users to update firmware on-the-fly, enhancing flexibility and ease of maintenance.

The LPC1752FBD80K features an array of connectivity options to meet the needs of modern embedded systems. It includes multiple serial interfaces such as UART, I2C, SPI, and CAN, allowing for seamless integration with other components and peripheral devices. Additionally, it supports USB 2.0 Full Speed with on-chip PHY, making it an ideal choice for USB-based applications.

This microcontroller also shines in terms of its versatile 32-bit General Purpose I/O (GPIO) pins, which can be configured to support various digital functions. The GPIO pins are further complemented by multiple timer/counters, PWM channels, and an RTC for real-time clock functionalities, providing ample resources for precise timing and control tasks.

For enhanced system reliability, the LPC1752FBD80K incorporates several system control features. These include a Nested Vectored Interrupt Controller (NVIC) for fast and efficient handling of interrupts, a Memory Protection Unit (MPU) for improved security, and a SysTick timer for operating system support.

Encased in an LQFP80 package, the LPC1752FBD80K maintains a compact footprint while offering ample I/O capabilities for space-constrained applications. It is an excellent choice for industrial control, medical systems, e-vehicle interfaces, and many other sophisticated embedded projects that require a high degree of reliability and performance.

Overall, the NXP LPC1752FBD80K microcontroller stands out as a feature-rich, reliable, and versatile solution for designers and engineers looking to build advanced embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6410 $58.2050
11+ $9.5516 $105.0676
17+ $9.2531 $157.3027
23+ $8.9546 $205.9558
29+ $8.6561 $251.0269
39+ $7.7607 $302.6673
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,780 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention