EN
  • EN
  • DE

LPC1316FBD48,551

Part No LPC1316FBD48,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 48KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series LPC13xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 72MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 40
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name LPC1316
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-9592, 935297487551, LPC1316FBD48551
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923693-LPC1316FBD48,551
Ultra Librarian 3D Model Ultra Librarian LPC1316FBD48,551 CAD Model

Description

The NXP LPC1316FBD48,551 is a highly capable microcontroller that is part of the LPC1300 series, designed for embedded applications that require high levels of processing power and low power consumption. This microcontroller is based on a 32-bit ARM Cortex-M3 processor, which provides robust performance for a wide range of applications. With a maximum frequency of 72 MHz, it delivers excellent computational speed and efficiency.

Key Features:

  • CPU: 32-bit ARM Cortex-M3 processor, running at frequencies of up to 72 MHz.
  • Memory: 32KB of on-chip flash memory and 8KB of SRAM, ensuring ample space for complex programs and data storage.
  • Package: Housed in a 48-pin LQFP package, the LPC1316FBD48,551 offers a compact footprint for space-conscious designs.
  • Serial Interfaces: Includes a range of serial communication options such as UART, I2C, and SPI, facilitating easy integration with peripheral devices.
  • Timers: Multiple 32-bit timers, a 24-bit system timer, and SSP/SPI interface for versatile timing and control operations.
  • GPIO: Up to 42 General Purpose I/O (GPIO) pins for interfacing with other components and devices in a system.
  • Analog Comparator: Integrated analog comparator for real-time signal comparison and decision-making.
  • Power Efficiency: Features an array of power-saving modes, making it suitable for battery-powered and energy-sensitive applications.
  • Debugging and Programming: In-system programming (ISP) and in-application programming (IAP) support, along with integrated serial wire debug (SWD), simplifies development and debugging.

Applications:

The LPC1316FBD48,551 is ideal for a variety of applications, including but not limited to industrial control systems, consumer electronics, alarm systems, lighting control, and small home appliances. Its robust feature set and power efficiency make it an excellent choice for developers looking to create sophisticated, yet power-conscious, embedded systems.

Additional Information:

For more details, datasheets, and technical resources, developers are encouraged to visit the official NXP website or contact authorized distributors. The LPC1316FBD48,551 offers a blend of performance, power efficiency, and flexibility, making it a go-to microcontroller for a myriad of embedded solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess