EN
  • EN
  • DE

LPC1227FBD64/301,1

Part No LPC1227FBD64/301,1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP / MCU 32-bit ARM Cortex M0 RISC 128KB Flash 3.3V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC1200
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 45MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 55
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 779966-LPC1227FBD64/301,1
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1227
Introduction Date October 29, 2010
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LPC1227FBD64/301,1 CAD Model

Description

NXP LPC1227FBD64/301,1 Microcontroller

The NXP LPC1227FBD64/301,1 is a powerful and versatile microcontroller that is part of the LPC1200 series, designed to cater to a wide range of embedded applications. This particular model is built around a 32-bit ARM Cortex-M0 processor core, which provides a perfect balance between performance and power efficiency, making it an ideal choice for cost-sensitive applications that require a high level of integration.

Featuring 128 KB of on-chip flash memory and 8 KB of SRAM, the LPC1227FBD64/301,1 offers ample storage for code and data. It operates at a frequency of up to 45 MHz, providing the computational power needed for complex tasks without compromising on energy efficiency. The device comes in a compact 64-pin LQFP package, which allows for a small PCB footprint while still offering a generous number of I/O options for interfacing with other components and peripherals.

Key features of the LPC1227FBD64/301,1 include:

  • 32-bit ARM Cortex-M0 processor core
  • 128 KB of flash memory and 8 KB of SRAM
  • Up to 45 MHz clock speed
  • 64-pin LQFP package
  • Wide range of serial communication interfaces such as UART, I2C, and SPI
  • Multiple timers, including a 32-bit Real-Time Clock and Watchdog Timer
  • 12-bit Analog-to-Digital Converter (ADC) with up to 8 channels
  • High-current output driver (20 mA) on one pin
  • Integrated oscillator with an operating range from 1 MHz to 25 MHz
  • Power-saving modes for increased energy efficiency
  • In-System Programming (ISP) and In-Application Programming (IAP) support

Developers will appreciate the comprehensive set of system control functions included in the LPC1227FBD64/301,1, such as the System PLL for CPU clock generation, the Power Control Unit for managing power modes, and the Windowed Watchdog Timer for system reliability. The microcontroller also offers excellent connectivity options, with up to 42 General Purpose I/O (GPIO) pins that can be configured with edge and level sensitivity for interrupt capabilities.

The LPC1227FBD64/301,1 is supported by a wide range of development tools, including NXP's own LPCXpresso IDE and third-party offerings, which simplifies the development process and reduces time-to-market. Whether you're designing industrial controls, consumer electronics, or Internet of Things (IoT) devices, the LPC1227FBD64/301,1 provides a reliable and cost-effective solution that doesn't compromise on features or performance.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7320 $52.3920
14+ $7.1647 $100.3058
22+ $6.9408 $152.6976
30+ $6.7169 $201.5070
39+ $6.4930 $253.2270
52+ $5.8214 $302.7128
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess