EN
  • EN
  • DE

PIC24EP256GU814-I/PL

Part No PIC24EP256GU814-I/PL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 144LQFP / PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 122
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 12K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number PIC24EP256GU814
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC24EP256GU814IPL
Standard Package 60
Win Source Part Number 1318809-PIC24EP256GU814-I/PL
Ultra Librarian 3D Model Ultra Librarian PIC24EP256GU814-I/PL CAD Model

Description

Microchip Technology's PIC24EP256GU814-I/PL Microcontroller

The PIC24EP256GU814-I/PL is a high-performance microcontroller unit (MCU) from the reputable manufacturer, Microchip Technology. This MCU is part of the PIC24EP family, which is well-known for its exceptional efficiency, versatility, and power management capabilities. The device is designed to cater to a wide range of applications, including industrial control systems, automotive electronics, medical devices, and consumer electronics.

Key Features

  • Core: This microcontroller is built on a 16-bit dsPIC core, which operates at a maximum speed of 70 MIPS (Million Instructions Per Second), providing robust computational power for complex tasks.
  • Memory: It comes equipped with 256 KB of flash memory and 32 KB of RAM, offering ample space for program storage and efficient data handling.
  • Digital Signal Processing: The device features integrated DSP capabilities, making it suitable for applications that require signal processing such as audio processing or advanced motor control.
  • I/O Ports: With up to 70 input/output pins, the MCU provides extensive connectivity options for peripherals and external devices.
  • Timers and Communication Interfaces: It includes multiple timers, as well as a variety of communication interfaces like UART, SPI, I2C, and CAN, allowing for flexible data exchange and peripheral control.
  • Analog Features: The PIC24EP256GU814-I/PL also boasts advanced analog features such as a 12-bit Analog-to-Digital Converter (ADC) with up to 31 channels, and Charge Time Measurement Unit (CTMU) for touch sensing applications.
  • Operating Voltage and Temperature: The microcontroller operates within a voltage range of 3.0V to 3.6V and can withstand an extended temperature range from -40°C to +85°C, ensuring reliability across various environments.
  • Packaging: It is available in a 44-pin QFN package, which is suitable for space-constrained applications.

Applications

The versatility of the PIC24EP256GU814-I/PL makes it an ideal choice for a myriad of applications. Its robust processing capabilities and extensive peripheral set are perfect for advanced control systems, while the integrated DSP functions are a boon for audio and motor control applications. Additionally, its rich set of analog features can be leveraged in sensor interfacing and data acquisition systems, further showcasing its adaptability across different sectors.

With its combination of performance, memory size, and rich peripheral integration, the PIC24EP256GU814-I/PL from Microchip Technology stands as a solid choice for designers seeking a reliable and capable microcontroller for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.5469 $68.5469
3+ $56.2439 $168.7317
4+ $54.4860 $217.9440
5+ $52.7292 $263.6460
6+ $50.9713 $305.8278
8+ $45.6987 $365.5896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess