EN
  • EN
  • DE

LPC11U36FBD64/401,

Part No LPC11U36FBD64/401,
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 96KB FLASH 64LQFP / MCU 32-bit ARM Cortex M0 RISC 96KB Flash 2.5V/3.3V Medical 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC11Uxx
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 54
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 10K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 779954-LPC11U36FBD64/401,
Popularity Medium
Supply and Demand Status Limited
Family Name LPC11U36
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LPC11U36FBD64/401, CAD Model

Description

The NXP LPC11U36FBD64/401 is a potent, feature-packed microcontroller (MCU) that serves as a perfect solution for a variety of embedded applications. This MCU is part of the LPC11U00 series, which is renowned for its low-power consumption and high-efficiency performance. The LPC11U36FBD64/401 is particularly well-suited for USB applications, real-time processing, and IoT devices due to its versatile feature set and robust design.

Key Features:

  • Core: This device is built around a 32-bit ARM Cortex-M0 processor, delivering up to 50 MHz of processing power, which provides a balance between energy efficiency and performance for cost-sensitive applications.
  • Memory: It comes equipped with 64 KB of on-chip flash memory and 10 KB of SRAM, enabling complex applications and software stacks to be run directly on the MCU.
  • Communication Peripherals: A variety of communication interfaces are included such as USB 2.0 Full-Speed, I2C, SPI, UART, and more, allowing for versatile connectivity options.
  • I/O Ports: With up to 42 General Purpose I/O (GPIO) pins, this microcontroller can handle multiple input and output configurations, making it highly adaptable for different hardware setups.
  • Analog to Digital Converter (ADC): An integrated 10-bit ADC provides precise analog signal measurement for sensor interfacing and data acquisition tasks.
  • Timers and PWM: Multiple timers, including a 32-bit timer, and PWM channels offer extensive capabilities for event counting and motor control applications.
  • Package: The LPC11U36FBD64/401 is available in a compact 64-pin LQFP package, which is suitable for space-constrained applications.

Applications:

Due to its comprehensive set of features, the LPC11U36FBD64/401 is ideal for a wide range of applications, such as:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Home automation
  • Embedded systems requiring USB connectivity

With its integration of essential features and peripherals, the NXP LPC11U36FBD64/401 stands out as a versatile and reliable choice for designers looking to develop sophisticated and power-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess