EN
  • EN
  • DE

LPC11U24FET48/301,

Part No LPC11U24FET48/301,
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48TFBGA / MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin TFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC11Uxx
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-TFBGA
Manufacturer Package 48-TFBGA (4.5x4.5)
Win Source Part Number 779950-LPC11U24FET48/301,
Popularity Medium
Supply and Demand Status Limited
Family Name LPC11U24FET48
Introduction Date November 29, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LPC11U24FET48/301, CAD Model

Description

NXP LPC11U24FET48/301 Microcontroller

The NXP LPC11U24FET48/301 is a highly capable microcontroller that belongs to the LPC11U00 family, designed for embedded applications requiring a high level of integration and low power consumption. This microcontroller is based on a 32-bit ARM Cortex-M0 processor, which offers a balance between performance and power efficiency, making it an ideal choice for a wide range of industrial, consumer, and general-purpose applications.

Key Features:

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
  • Memory: Comes with 32 KB of on-chip flash memory and 8 KB of SRAM, providing ample space for code and data storage.
  • GPIO: Features up to 40 General Purpose I/O (GPIO) pins with configurable pull-up/pull-down resistors, offering versatility in interfacing with external devices.
  • Serial Interfaces: Includes multiple serial interfaces such as I2C, SPI, and USART, enabling easy communication with peripherals and other microcontrollers.
  • USB Connectivity: Equipped with a Full-Speed USB 2.0 device controller with integrated PHY, facilitating USB communication without the need for additional components.
  • Timers: Multiple 32-bit timers, a 24-bit system timer, and a Watchdog Timer for scheduling events and maintaining system integrity.
  • Analog: Features a 10-bit Analog-to-Digital Converter (ADC) with 8 channels, allowing the microcontroller to interface with analog sensors and devices.
  • Packaging: Available in a space-saving 48-pin LQFP package, which is suitable for compact designs.
  • Power Efficiency: Supports multiple power modes, including a deep power-down mode for energy-saving when the microcontroller is not in active use.
  • Development Support: Backed by a comprehensive suite of development tools from NXP, including software libraries and development boards for quick prototyping and debugging.

The LPC11U24FET48/301 microcontroller is a robust and versatile solution, engineered to meet the demands of various applications that require low-power operation without sacrificing performance. With its integrated USB functionality, generous set of peripherals, and efficient ARM Cortex-M0 core, it provides a compact and cost-effective solution for a multitude of embedded systems.

Whether you are developing a consumer gadget, an IoT device, or an industrial control system, the NXP LPC11U24FET48/301 offers a reliable platform to build upon, with the quality and support expected from a leading semiconductor manufacturer like NXP.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6665 $51.3310
34+ $3.0084 $102.2856
52+ $2.9144 $151.5488
71+ $2.8204 $200.2484
92+ $2.7264 $250.8288
123+ $2.4444 $300.6612
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess