EN
  • EN
  • DE

LPC1112LVFHN24/003

Part No LPC1112LVFHN24/003
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 24HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 20
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 1.65 V to 1.95 V
Data Converters A/D 6x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HVQFN (4x4)
Win Source Part Number 206552-LPC1112LVFHN24/003
Ultra Librarian 3D Model Ultra Librarian LPC1112LVFHN24/003 CAD Model

Description

NXP LPC1112LVFHN24/003 Microcontroller

The LPC1112LVFHN24/003 is a powerful and versatile microcontroller from NXP Semiconductors, designed for embedded applications requiring low power consumption and high performance. This microcontroller is part of the LPC1100L series, which is known for its exceptional efficiency and is based on a 32-bit ARM Cortex-M0 processor core.

Key Features:

  • CPU: 32-bit ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
  • Memory: Comes equipped with 16 KB of on-chip flash memory and 4 KB of SRAM, providing ample space for code and data storage.
  • Package: Available in a compact 24-pin HVQFN package, making it suitable for space-constrained applications.
  • Low Power: Features multiple power-saving modes, including a deep power-down mode for minimal power consumption when the device is not in active use.
  • I/O: Offers up to 22 General Purpose I/O (GPIO) pins for versatile connectivity and peripheral integration.
  • Serial Interfaces: Includes a variety of serial interfaces such as I2C, SPI, and UART for communication with external devices.
  • ADC: Comes with an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, enabling the microcontroller to interface with analog sensors and other input devices.
  • Clock System: Features an internal oscillator for reduced external component count, as well as support for an external crystal oscillator for precision timing applications.
  • Debugging and Programming: Supports In-System Programming (ISP) and In-Application Programming (IAP) for easy updates and maintenance, as well as a Serial Wire Debug (SWD) for robust debugging capabilities.

Applications:

The LPC1112LVFHN24/003 is ideal for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Alarm systems
  • Battery-powered devices
  • IoT devices

With its balance of power efficiency and processing capability, the LPC1112LVFHN24/003 from NXP is a top choice for designers looking to develop advanced, low-power embedded systems.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess