EN
  • EN
  • DE

LPC1111FDH20/002,5

Part No LPC1111FDH20/002,5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 20TSSOP / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 50MHz 8KB (8K x 8) FLASH 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC1100L
Package Tape & Reel
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number LPC1111
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 2156-LPC1111FDH20/002,5,568-14199-1,568-14199-2,935297031518,NXPNXPLPC1111FDH20/002,5,LPC1111FDH20/002,5-ND,568-14199-6
Standard Package 2,500
Win Source Part Number 987242-LPC1111FDH20/002,5
Ultra Librarian 3D Model Ultra Librarian LPC1111FDH20/002,5 CAD Model

Description

NXP LPC1111FDH20/002,5 Microcontroller

The NXP LPC1111FDH20/002,5 is a highly capable microcontroller that is part of the LPC1100 series, designed for embedded applications requiring low power consumption and high-performance processing. This particular model is housed in a compact TSSOP20 package, making it an ideal choice for space-constrained applications.

Key Features:

  • Core: The LPC1111FDH20/002,5 is built around a powerful ARM Cortex-M0 processor core, which operates at frequencies of up to 50 MHz. This 32-bit core provides a balance between performance and power efficiency, suitable for a wide range of embedded tasks.
  • Memory: It comes equipped with 8KB of on-chip flash memory, offering ample space for code storage, and 2KB of SRAM, providing the necessary space for runtime operations and data manipulation.
  • Serial Connectivity: This microcontroller includes a variety of serial communication options such as I2C, UART, and SPI, enabling easy integration with peripheral devices and facilitating communication with other components in a system.
  • GPIO: A total of 22 General Purpose Input/Output (GPIO) pins are available, providing the versatility needed to interface with a wide array of sensors, actuators, and other electronic components.
  • Power Efficiency: Designed with power efficiency in mind, the LPC1111FDH20/002,5 features multiple power-saving modes, including a deep power-down mode that significantly reduces power consumption when the microcontroller is not in use.
  • Analog Features: It also includes an 8-channel, 10-bit Analog-to-Digital Converter (ADC), adding the capability to process analog signals and enabling the microcontroller to interact with a variety of analog sensors.

Applications:

The NXP LPC1111FDH20/002,5 is suitable for a diverse range of applications, including but not limited to:

  • Industrial control systems
  • Battery-powered devices
  • Medical monitoring equipment
  • Home automation
  • Consumer electronics

With its combination of performance, connectivity options, and power efficiency, the NXP LPC1111FDH20/002,5 microcontroller is a robust solution for developers looking to create sophisticated yet energy-conscious electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,455 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess