EN
  • EN
  • DE

D4JL-4NFG-C5

Part No D4JL-4NFG-C5
Manufacturer Omron
Catalog Interlock Switches
Description INTERLOCK SOLENOID LOCKING 3PST
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Solenoid Locking
Circuit 3PST-2NC/1NO x 2
Current Rating (Amps) 3A (AC), 270mA (DC)
Voltage Rating 240VAC, 250VDC
Voltage - Supply 24VDC
Holding Force 306kgf
Actuator Type Panel Disconnect
Termination Style Screw Terminal
Conduit Thread Size M20 x2
Operating Temperature -10°C ~ 55°C
Ingress Protection IP67 - Dust Tight, Waterproof
Approval Agency CCC, CE, cULus, TUV;5;9;7;10;8;3;4;2;1;1920;600260;2170;1864;3667;601864;966;1722;5730;480;1885;5055;2540;3777;23;236;1110;2046;277;1882;3473;5452;818;0;87972;94242;63447;51844;1246;59679;93104;58169;59004;59482;80418;93297;93296;93298;37683;16078;16060;37685;34633;53151;58133;37686;16080;54787;86614;1051;42198;121317;4187;44681;15988;44686;44722;15863;63163;63165;74028;120838;73989;67764;63168;60927;62897;60930;125490;60934;60929;60937;60938;61919;60953;60923;60954;93106;121213;55055;114845;114846;122139;122136;122138;122134;59680;122137;122135;59681;131116;59682;59683;124679;33463;14603;65755;63706;93103;75601;23560;93105;44729;44730;100563;79094;13586;124681;25158;69811;31440;125395;125396;117377;43769;43770;43768;112590;76745;76727;76726;76722;84647;76724;76723;84648;84649;76738;106851;126842;126843;126844;126845;126846;126841;1293;124955;13854;15853;63411;8782;86607;93101;52956;53783;53785;124538;125486;61989;54799;54802;52953;104328;110111;53755;53769;53753;53750;121338;121339;93102;101486;101367;101730;101731;101729;102064;102065;102066;102060;102061;102366;102367;102368;102062;102168;102369;102370;102063;102371;102169;102372;3743;62;61;3;17;0;2;1;1;354868;358576;508811;370910;380383;469502;509741;509742;508810;508809;415814;509252;695761;697599;202504;202506;477621;202508;202509;202510;202511;202512;202513;202514;202516;202518;202520;202521;202522;202523;202524;202525;818433;228235;228237;228238;228240;228241;228242;508759;818434;228244;249099;249101;818436;267213;818435;1;340494;340497;340500;340501;340502;340509;340513;340515;340516;340517;340518;340519;405967;406589;406606;73566;257321;287298;68835;68839;68840;100307;140421;156932;156937;156938;164431;182282;192958;192959;213260;213261;236749;236750;255855;277417;698342;738596;119756;818437;119768;119769;741863;55050;698343;55052;167603;167608;167609;131537;131541;131542;201609;201613;201614;201615;799304;201617;201619;201620;227197;719480;227204;227205;823736;247722;247731;232869;266267;266271;266272;698344;266275;266278;266280;72454;72458;698870;72467;72469;72471;1;155263;155267;155274;155281;716767;184660;238781;257678;257680;278197;69696;69699;69702;77495;508188;78980;84330;84334;634983;84348;738594;84355;85867;85869;508185;799954;508184;150744;150750;508818;150753;153598;737092;153603;508187;157312;157319;157343;818438;157346;219853;1;112736;117023;138800;155183;155274;155281;508813;69687;77055;77495;78969;78980;84330;508812;147967;150722;150744;1;244933;258078;288077;508779;692711;168143;508783;508786;508787;508794;508780;818882;508795;508791;508792;508796;508781;509743;508793;508782;508789;508785;508775;794407;508776;508777;508778;508784;508788;794408;794409;508790;1;1;314781;366637;508757;383633;401884;1;324521;325197;508217;698351;333006;508216;508806;508808;508807;508805;400555;406540;421432;80907;1;316877;325212;325220;325223;325226;348001;369973;371450;508774;371461;371466;407869;408108;508773;508772;508771;415814;120627;202209;227964;248761;266906;280992;294501;305205;73830;92330;97011;103245;108255;116225;143306;149204;154834;158914;167460;508798;819859;508801;508800;508799;508797;815086;1;294501;73830;80120;87303;92330;97011;103245;112425;116225;143306;149204;158914;165565;184251;186302;188552;194613;214933;222116;508804;508803;508802;819860;815087;1;63195;508767;1;350103;508765;508769;369969;370060;692710;508764;508762;370211;698345;508761;508760;370687;385738;385758;385768;508768;508766;212425;212532;212571;212605;181551;181560;181569;156393;156400;156422;156425;156428;156430;156434;156439;156449;156454;139395;139399;139409;139
Ultra Librarian 3D Model Ultra Librarian D4JL-4NFG-C5 CAD Model

Description

NULL

You May Also Be Interested in

Telemecanique Sensors
INTERLOCK MAGNETIC 3PST
Need more? Email Us
Telemecanique Sensors
INTERLOCK MAGNETIC DPST
Need more? Email Us
Telemecanique Sensors
INTERLOCK SOLENOID LOCKING DPST
Need more? Email Us
Telemecanique Sensors
INTERLOCK MAGNETIC DPST
Need more? Email Us
Telemecanique Sensors
INTERLOCK KEY LOCKING 3PST
Need more? Email Us
Telemecanique Sensors
INTERLOCK MAGNETIC 3PST
Need more? Email Us
Telemecanique Sensors
INTERLOCK NON-LOCKING DPST
Need more? Email Us
Telemecanique Sensors
INTERLOCK NON-LOCKING DPST
Need more? Email Us
Telemecanique Sensors
INTERLOCK KEY LOCKING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess