EN
  • EN
  • DE

DSC6331JA2GB-025.0000

Part No DSC6331JA2GB-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSC -0.25% / 25 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Spread Spectrum Bandwidth -0.25%, Down Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6331
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343807-DSC6331JA2GB-025.0000
Ultra Librarian 3D Model Ultra Librarian DSC6331JA2GB-025.0000 CAD Model

Description

Product Overview: DSC6331JA2GB-025.0000

The DSC6331JA2GB-025.0000 is a cutting-edge MEMS oscillator designed and manufactured by the renowned Microchip Technology. This high-performance component is engineered to deliver exceptional timing solutions for a vast array of electronic applications. It is particularly well-suited for use in modern devices that require reliable and precise clock frequencies, such as communication systems, consumer electronics, and industrial equipment.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 25.0000 MHz, providing a consistent clock output that is essential for maintaining the timing integrity of digital circuits.
  • Supply Voltage: It is designed to work within a supply voltage range of 1.71V to 3.63V, offering flexibility in various power environments and compatibility with a broad range of other electronic components.
  • Stability: The DSC6331 series boasts excellent frequency stability, ensuring minimal deviation from the specified frequency over temperature and time, which is critical for applications where precision is paramount.
  • Packaging: This device comes in a compact, 4-SMD (Surface Mount Device) package, which allows for easy integration into space-constrained designs without sacrificing performance.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance even in harsh environmental conditions.

Applications

The DSC6331JA2GB-025.0000 is versatile enough to be used in a variety of applications, including but not limited to:

  • Wireless communication devices
  • Portable consumer electronics
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Medical monitoring equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and the DSC6331JA2GB-025.0000 is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance for critical applications. The oscillator's robust design and manufacturing process make it an ideal choice for designers looking for a dependable timing solution.

Conclusion

In summary, the DSC6331JA2GB-025.0000 from Microchip Technology stands out as a premier MEMS oscillator, offering a perfect blend of frequency precision, stability, and versatility. Its compact form factor and robust performance make it a smart choice for any design engineer in need of a reliable clock source.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess