EN
  • EN
  • DE

LM75AD/DG,118

Part No LM75AD/DG,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Digital temperature sensor and thermal watchdog, SO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070213-LM75AD/DG,118
Categories Interface - Specialized
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM75AD/DG,118 CAD Model

Description

Product Overview: LM75AD/DG,118 Temperature Sensor

The LM75AD/DG,118 is a high-precision digital temperature sensor from NXP Semiconductors, designed for a wide range of applications requiring temperature monitoring and control. This sensor is part of NXP's industry-leading portfolio of temperature sensing solutions that combine accuracy, reliability, and energy efficiency.

Key Features

  • Accuracy: The LM75AD/DG,118 offers excellent temperature accuracy of ±2°C from -25°C to +100°C and ±3°C over -55°C to +125°C, making it suitable for critical applications where precise temperature readings are essential.
  • Digital Interface: It comes with an I²C-bus interface that supports a wide range of data transfer rates and allows for up to eight devices to be connected to the same bus without address conflicts, thanks to its three selectable address pins.
  • Programmable Resolution: Users can program the temperature resolution from 9 to 12 bits, allowing for a balance between resolution and measurement speed according to the application's requirements.
  • Low Power Consumption: The device features a low operating current, making it ideal for power-sensitive applications. It also includes a shutdown mode to conserve power during periods of inactivity.
  • Alarm Function: An integrated overtemperature alarm function, which can be set to trigger at a predetermined temperature threshold, provides an additional layer of protection for temperature-sensitive components.

Applications

The LM75AD/DG,118 is versatile and can be used in a variety of applications, including:

  • Environmental controls
  • System thermal management
  • Personal computers and servers
  • Electronic test and measurement equipment
  • Industrial controls
  • Battery management systems

Product Specifications

This device is supplied in an 8-pin SOIC package, which is RoHS compliant and suitable for surface-mount technology (SMT). The temperature sensor operates over a supply voltage range of 2.7V to 5.5V, making it compatible with both 3.3V and 5V systems. The LM75AD/DG,118 is characterized for operation from -55°C to +125°C, providing a robust solution for even the most demanding environmental conditions.

With its high accuracy, programmable resolution, low power consumption, and comprehensive feature set, the NXP LM75AD/DG,118 temperature sensor is an excellent choice for designers looking to integrate reliable temperature monitoring into their systems.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Renesas Electronics America
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess