EN
  • EN
  • DE

XT9S20ANA4M

Part No XT9S20ANA4M
Manufacturer Vishay
Catalog Crystals
Description Oscillator, Crystal; 4MHz; Miniature; TH; +/-30ppm; -20 to +70ppm; 150 Ohms; Fund.; 20pF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Depth 4.65 mm
ESR (Equivalent Series Resistance) 150 Ω
Frequency 4 MHz
Frequency Stability 50 ppm
Frequency Tolerance 0.003 %
Height 13.46 mm
Lead Pitch 4.8768 mm
Length 10.2362 mm
Load Capacitance 20 pF
Maximum Operating Temperature 70 °C
Min Operating Temperature -10 °C
Mount Through Hole
Number of Pins 2
Packaging Bulk
REACH SVHC Unknown
RoHS Compliant
Series Resistance 150 Ω
Termination Radial
Tolerance 0.005 %
Width 3.7084 mm
Win Source Part Number 1081514-XT9S20ANA4M
Categories Crystals
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XT9S20ANA4M CAD Model

Description

The Vishay XT9S20ANA4M is a crystal oscillator that has a frequency of 4 MHz and a frequency tolerance of 0.003 %.

  • Frequency Stability: 50 ppm
  • ESR: 150 Ω
  • Load Capacitance: 20 pF
  • Height: 13.46 mm
  • Width: 3.7084 mm
  • Length: 10.2362 mm
  • Termination: Radial
  • Lead Pitch: 4.8768 mm
  • RoHS Compliant: Yes
  • Alternative Part: Cross-reference
  • Category: Crystals

You May Also Be Interested in

TXC CORPORATION
CRYSTAL 48.0000MHZ 18PF SMD
Lowest to $0.4178
ECS Inc.
CRYSTAL 32.0000MHZ 10PF SMD
Lowest to $0.5146
Interquip Electronics
Crystal 8.000MHz 12PF SMCE-5032 Series
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Abracon LLC
CRYSTAL 12.2880MHZ 18PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
TXC CORPORATION
CRYSTAL 32.7680KHZ 7PF SMD
Lowest to $2.0354

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3897 $58.4550
365+ $0.3199 $116.7635
560+ $0.3098 $173.4880
775+ $0.2998 $232.3450
1,000+ $0.2898 $289.8000
1,335+ $0.2599 $346.9665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,966 pieces
In Stock: 2,483 pieces Factory Stock: 2,483 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess