EN
  • EN
  • DE

LH75411N0Q100C0;55

Part No LH75411N0Q100C0;55
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 144LQFP / ARM7® series Microcontroller IC 32-Bit Single-Core 84MHz ROMless 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series BlueStreak ; LH7
Package Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 32-Bit Single-Core
Speed 84MHz
Connectivity EBI/EMI, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 76
Program Memory Type ROMless
RAM Size 32K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number LH754
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Other Names 568-4330,935285046557,LH75411N0Q100C055
Standard Package 300
Win Source Part Number 1177458-LH75411N0Q100C0;55
Ultra Librarian 3D Model Ultra Librarian LH75411N0Q100C0;55 CAD Model

Description

The LH75411N0Q100C0;55 is a cutting-edge microcontroller product from NXP Semiconductors, designed to cater to the demanding needs of modern embedded systems. This high-performance component is part of the NXP's Arm7-based microcontroller family, which is renowned for its robust architecture, low power consumption, and versatile feature set, making it an ideal choice for a wide range of applications.

Key Features

  • Core: At the heart of the LH75411N0Q100C0;55 lies an efficient ARM7TDMI-S core, providing the perfect balance between power and performance. This core is capable of running at high clock speeds, allowing for swift processing of complex tasks.
  • Memory: The device comes equipped with ample memory resources, including integrated flash memory and SRAM, ensuring sufficient space for application code and data storage.
  • I/O Capabilities: A wide range of input/output options are available, including General Purpose I/O (GPIO) pins, which can be configured for various peripheral functions to suit specific design requirements.
  • Connectivity: With multiple communication interfaces such as UART, SPI, and I2C, the LH75411N0Q100C0;55 provides excellent connectivity options for interfacing with other components and external devices.
  • Power Efficiency: The microcontroller is designed for power-sensitive applications, featuring power management modes that help reduce power consumption during idle periods.
  • Operating Conditions: It is built to operate reliably across a wide temperature range, making it suitable for industrial and automotive environments where robustness is essential.

Applications

The versatility of the LH75411N0Q100C0;55 microcontroller makes it an excellent choice for a multitude of applications, including but not limited to industrial control systems, automotive electronics, home automation, and portable devices. Its rich set of features ensures that designers have the flexibility to implement sophisticated systems that require real-time control, connectivity, and low-power operation.

Conclusion

The NXP LH75411N0Q100C0;55 microcontroller is a testament to NXP's commitment to providing advanced solutions for the embedded market. With its powerful ARM7 core, comprehensive memory and I/O options, and power-saving capabilities, this product stands out as a top choice for developers looking to create efficient, reliable, and high-performing embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $121.0310 $121.0310
2+ $117.1267 $234.2534
3+ $113.2226 $339.6678
4+ $101.5099 $406.0396
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess