EN
  • EN
  • DE

TMS320C6414TBZLZ6

Part No TMS320C6414TBZLZ6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS | IC FIXED-POINT DSP 532-FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package 532-BFBGA, FCBGA
Supplier Device Package 532-FCBGA (23x23)
Family Part Number TMS320C6414T
Manufacturer Pack Quantity 60
MSL Level 4 (72 Hours)
Win Source Part Number 1271082-TMS320C6414TBZLZ6
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6414TBZLZ6 CAD Model

Description

The Texas Instruments TMS320C6414TBZLZ6 is a high-performance digital signal processor (DSP) that is part of the TMS320C64x series. This series is renowned for its advanced DSP core, which provides an optimal balance between power efficiency and computational power, making it an ideal choice for a wide range of applications including telecommunications, industrial control, audio processing, and image/video processing.

The TMS320C6414TBZLZ6 operates at a core frequency of up to 600 MHz, enabling intensive signal processing tasks to be executed swiftly and efficiently. Its architecture is designed to handle complex algorithms with a high level of precision, thanks to its fixed-point 32-bit processing capability and an 8KB L1 program cache, 8KB L1 data cache, and a large 1MB L2 cache.

One of the key features of the TMS320C6414TBZLZ6 is its high-speed communication interfaces, which include a Viterbi coprocessor, Turbo Decoder coprocessor, and multiple high-speed serial ports. These interfaces allow for rapid data transfer and communication with other devices, making it suitable for systems that require fast throughput and real-time data processing.

The device also includes a wide variety of peripherals and support for external memory interfaces, which enables designers to create flexible and scalable system designs. The TMS320C6414TBZLZ6 supports various external memory options such as SDRAM, SRAM, Flash, and other synchronous and asynchronous memories.

Texas Instruments provides robust software and hardware development tools for the TMS320C6414TBZLZ6, including Code Composer Studio (CCS), which simplifies the development process and reduces time to market. This DSP also benefits from the extensive support and documentation available from Texas Instruments, making it easier for engineers to integrate this processor into their designs.

Overall, the TMS320C6414TBZLZ6 is a powerful DSP solution that offers exceptional performance, a wide range of integrated peripherals, and comprehensive development support, making it an excellent choice for developers working on high-speed signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess