EN
  • EN
  • DE

KTY82/122

Part No KTY82/122
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - PTC Thermistors
Description IC TEMP SENSOR SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Reel - TR
Status Active
Resistance in Ohms @ 25°C 1.1k
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 205891-KTY82/122
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Power Management, HVAC, Test & Measurement, Sensing & Instrumentation, Automotive
Ultra Librarian 3D Model Ultra Librarian KTY82/122 CAD Model

Description

Overview of NXP KTY82/122 Temperature Sensor

The NXP KTY82/122 is a silicon temperature sensor designed for accurate measurement and monitoring in a wide range of applications. This sensor is part of the KTY82 series, which are known for their high reliability and stability over time. The KTY82/122 offers a cost-effective solution for temperature sensing with a linear output that correlates directly with the temperature.

Key Features

  • Temperature Range: The KTY82/122 operates over a wide temperature range, making it suitable for diverse applications from industrial to consumer electronics.
  • Sensitivity: This sensor provides a typical sensitivity of around 0.79 K/Ω/°C, enabling it to detect minute changes in temperature with high precision.
  • Linearity: The linear characteristic of the sensor simplifies the design of temperature measurement circuits, as it can be directly interfaced with most analog-to-digital converters (ADCs).
  • Long-Term Stability: NXP's KTY82/122 is designed for long-term stability, ensuring consistent performance over the lifespan of the product.
  • Minimal Self-Heating: The sensor has minimal self-heating, which is a critical feature for accurate temperature measurements without the sensor affecting the temperature of the surrounding environment.

Applications

The versatility of the KTY82/122 allows it to be used in a variety of applications, including but not limited to:

  • Temperature monitoring in automotive systems
  • Industrial process control
  • Consumer electronics temperature management
  • Appliance temperature sensors
  • Medical equipment

Technical Specifications

The KTY82/122 is encapsulated in a small SOD70 package, offering convenient integration into a variety of circuit designs. Its operating voltage and current requirements are modest, ensuring compatibility with low-power devices and systems. The sensor's robust construction allows it to withstand harsh conditions, making it an excellent choice for outdoor or industrial environments.

Overall, the NXP KTY82/122 is a reliable and precise temperature sensor that can be easily incorporated into a multitude of temperature-sensing applications, offering designers a straightforward solution for their temperature monitoring needs.

You May Also Be Interested in

TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
Murata Electronics North America
Thermistor PTC 470 Ohm 50% 2-Pin 0603 Surface Mount Solder Pad T/R / THERMISTOR PTC 470 OHM 75C SMD
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1835-A 120-A 62
Lowest to $1.6311
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
Vishay
Need more? Email Us
Murata Electronics North America
for Surface Mounting Application
Lowest to $3.5574
Murata Electronics North America
Lowest to $1.4980
Vishay
SENSOR PTC 2.2KOHM 1% 0805
Lowest to $1.4553
Murata Electronics North America
contactless operation provides noiseless operation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess