EN
  • EN
  • DE

PRF21BE471QB1RA

Part No PRF21BE471QB1RA
Manufacturer Murata Electronics North America
Catalog Temperature Sensors - PTC Thermistors
Description contactless operation provides noiseless operation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Thermistors - PTC
Manufacturer Murata Electronics North America
Win Source Part Number 351730-PRF21BE471QB1RA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRF21BE471QB1RA CAD Model

Description

The PRF21BE471QB1RA is a ceramic capacitor manufactured by Murata Electronics North America. It is designed for general-purpose applications that require stable and reliable capacitance. These capacitors are commonly used in various electronic circuits for decoupling, bypassing, filtering, and timing purposes.

Applications:

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices for power supply filtering and signal conditioning.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and instrumentation to ensure stable operation in demanding environments.
  • Automotive Electronics: Utilized in automotive control units (ECUs), infotainment systems, and other vehicle electronics to provide reliable performance under varying temperature and voltage conditions.
  • Telecommunications: Incorporated in communication devices, base stations, and networking equipment for signal filtering and impedance matching.
  • Power Supplies: Used as filtering components in power supplies to reduce noise and ripple.

Features:

  • High Capacitance Stability: Offers stable capacitance over a wide range of temperatures and voltages.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves circuit efficiency.
  • Compact Size: Allows for high-density mounting on circuit boards.
  • High Reliability: Manufactured using high-quality materials and processes to ensure long-term reliability.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits:

  • Improved Circuit Performance: Delivers stable and reliable performance in diverse electronic circuits.
  • Reduced Noise and Ripple: Effectively filters out unwanted noise and ripple in power supply applications.
  • Increased Circuit Efficiency: Low ESR minimizes power dissipation, leading to higher energy efficiency.
  • Space Saving: Compact size enables high-density mounting, reducing the overall size of circuit boards.
  • Long-Term Reliability: Ensures dependable operation over an extended period.

Additional Details:

For specific electrical characteristics such as capacitance value, voltage rating, temperature coefficient, and tolerance, it is important to consult the manufacturer's datasheet for the PRF21BE471QB1RA. This datasheet provides comprehensive details necessary for proper circuit design and effective application. The Murata PRF series is well-regarded for its reliability and stable performance in general-purpose electronic applications.

You May Also Be Interested in

TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Murata Electronics North America
Thermistor PTC 470 Ohm 50% 2-Pin 0603 Surface Mount Solder Pad T/R / THERMISTOR PTC 470 OHM 75C SMD
Need more? Email Us
Vishay
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 1KOHM 120DEG 0805
Lowest to $0.5849
Murata Electronics North America
lead is not contained in the terminations
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1650 A120 A62
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess