EN
  • EN
  • DE

JN5148/001,515

Part No JN5148/001,515
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC RF TXRX+MCU 802.15.4 56VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 56-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Max) 667kbps
Power - Output 2.75dBm
Sensitivity -96.5dBm
Memory Size 128kB ROM, 128kB RAM
Serial Interfaces I2C, JTAG, SPI, UART
GPIO 21
Voltage - Supply 2V ~ 3.6V
Current - Receiving 17.5mA
Current - Transmitting 15mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 56-VFQFN
Base Product Number JN514
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 NXP
HTSUS 8542.31.0001
Other Names 954-JN5148/001515,935293999515,2156-JN5148/001,515-ND,2156-JN5148/001515,2156-JN5148/001515-NXTR-ND,NXPNXPJN5148/001,515
Standard Package 1,000
Win Source Part Number 1205797-JN5148/001,515
Ultra Librarian 3D Model Ultra Librarian JN5148/001,515 CAD Model

Description

The NXP JN5148/001,515 is a versatile, low-power wireless microcontroller designed to cater to a wide range of applications, particularly in the areas of Internet of Things (IoT), home automation, smart energy, and wireless sensor networks. This advanced device is part of NXP's innovative Jennic series of wireless microcontrollers, which are renowned for their high performance and ease of integration.

Key Features

  • High Performance: The JN5148/001,515 is equipped with a 32-bit RISC processor providing efficient processing capabilities for complex applications and protocols.
  • Low Power Consumption: It is designed with energy efficiency in mind, featuring a variety of sleep modes and a power consumption as low as 0.6uA in deep sleep mode, making it ideal for battery-operated devices.
  • Integrated 2.4GHz Transceiver: The on-chip transceiver is compliant with IEEE 802.15.4, enabling robust and reliable wireless connectivity for global operation in the 2.4GHz ISM band.
  • Generous Memory Allocation: With 128KB of ROM, 128KB of RAM, and 4KB of EEPROM, this microcontroller offers ample space for application code and data storage.
  • Flexible I/O Options: The device provides a variety of peripherals including digital and analog I/Os, UARTs, SPI, and a 4-channel ADC for interfacing with external sensors and devices.
  • Security Features: Security is a priority, featuring built-in AES encryption engine to ensure secure data communication.

Applications

The JN5148/001,515 is perfectly suited for applications that require wireless connectivity and low power consumption. It is widely used in:

  • Smart Lighting Systems
  • Home and Building Automation
  • Wireless Sensor Networks
  • Smart Energy Management Systems
  • Personal Health Monitoring Devices

Development Support

NXP supports developers with a comprehensive suite of tools for the JN5148/001,515, including software stacks, development kits, and reference designs to accelerate the development process and reduce time-to-market.

Conclusion

The NXP JN5148/001,515 wireless microcontroller is a powerful and flexible solution for a myriad of wireless applications. Its combination of low power consumption, robust security features, and comprehensive development support make it an excellent choice for developers looking to create innovative wireless products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,230 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess