Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer NXP
Packaging Tray
Protocol USB
Function Controller
Interface Parallel
Standards USB 2.0, OTG
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 128-TFBGA
Manufacturer Device Package 128-TFBGA (9x9)
Win Source Part Number 105258-ISP1761ET-S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISP1761ET-S CAD Model

Description

Introducing the NXP ISP1761ET-S: A High-Speed USB On-The-Go Controller

The NXP ISP1761ET-S is a versatile and powerful USB controller designed to cater to the increasing demands of high-speed data transfer and connectivity in modern electronic devices. This advanced controller is part of NXP's renowned interface product portfolio and is engineered to deliver exceptional performance for a wide range of applications.

Key Features

  • High-Speed USB 2.0 Interface: The ISP1761ET-S supports high-speed USB 2.0 data transfer rates of up to 480 Mbps, ensuring fast and efficient communication between devices.
  • On-The-Go (OTG) Support: With its OTG capabilities, the controller allows direct data exchange between two USB devices without the need for a host computer, enhancing versatility and convenience.
  • Integrated PHY: The device includes a built-in physical layer (PHY) transceiver, which reduces external component requirements and simplifies design.
  • Multiple Interface Options: The ISP1761ET-S provides a variety of interface options, including a parallel interface for connectivity with microcontrollers and other processors.
  • Programmable Interface: Flexibility is key, and this controller offers a programmable interface that can be tailored to specific system requirements.

Applications

The NXP ISP1761ET-S is ideal for a broad spectrum of applications where USB connectivity is crucial. It is commonly used in:

  • Portable media players
  • Smartphones and tablets
  • Personal digital assistants (PDAs)
  • GPS devices
  • Industrial control systems
  • Medical equipment

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the ISP1761ET-S is no exception. This controller is built to meet the stringent requirements of the industrial and consumer markets, ensuring robust performance in a variety of environmental conditions.

With the ISP1761ET-S, designers and engineers can develop sophisticated USB-enabled devices with confidence, knowing they are incorporating a top-tier controller from a trusted industry leader. Whether you're designing the next generation of handheld devices or upgrading existing systems for better connectivity, the NXP ISP1761ET-S offers the features and performance needed to create compelling products.

You May Also Be Interested in

Broadcom Limited
IC ETHERNET SWITCH I2C/SPI / Ethernet Switch IEEE 802.3, 10/100 Base-FX/T/TX PHY I²C, SPI Interface
Need more? Email Us
ECAD model for BCM53112MB0ILFBG
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $24.4448
ECAD model for KSZ8864RMNUB-TR
Texas Instruments
IEEE 1394-1995 and P1394a Compliant General-Purpose Link-Layer Controller
Lowest to $49.7537
ECAD model for TSB12LV32TPZEP
Maxim Integrated
IC UART SPI COMPAT 16-QSOP
Lowest to $10.4542
ECAD model for MAX3100CEE+T
Microchip Technology
High-Performance 16-bit Non-PCI 10/100 Ethernet Controller with Variable Voltage I/O | IC CONTROLLER ETHERNET 56QFN
Lowest to $6.7031
ECAD model for LAN9221I-ABZJ
Intel
Need more? Email Us
ECAD model for LU82562V
Renesas Electronics America
IC USB CONTROLLER GEN-PUR 48LQFP
Lowest to $78.1626
ECAD model for M66291GP#RB0S
Maxim Integrated
RS232, RS485 Controller 28-QSOP
Lowest to $35.8567
ECAD model for MAX3140CEI+
Maxim Integrated
IC UART W/RS485 28-QSOP
Need more? Email Us
ECAD model for MAX3140EEI+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention