EN
  • EN
  • DE

STM32F100VBT6BTR

Part No STM32F100VBT6BTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 24MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Manufacturer STMicroelectronics
Series STM32F1
Package Reel - TR
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 80
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name STM32F100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 497-18752-2, 497-18752-1, STM32F100VBT6BTR-ND, 497-18752-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898130-STM32F100VBT6BTR
Ultra Librarian 3D Model Ultra Librarian STM32F100VBT6BTR CAD Model

Description

The STM32F100VBT6BTR microcontroller from STMicroelectronics is a high-performance ARM Cortex-M3 based processor that is part of the STM32F100 Value Line series, designed for cost-sensitive applications. This microcontroller is ideal for a wide range of applications, including industrial control, motor drives, medical equipment, and consumer electronics, offering an optimal balance between performance, power consumption, and value.

Key Features

  • CPU: 32-bit ARM Cortex-M3 running at up to 24 MHz, providing the efficiency of the ARM architecture and the performance needed for low-power, real-time applications.
  • Memory: Equipped with 128 KB of Flash memory and 8 KB of SRAM, it can handle complex algorithms and data structures with ease.
  • I/O Ports: A rich set of I/O interfaces including up to 51 GPIOs, ensuring ample connectivity options for peripheral devices.
  • Advanced Peripherals: Includes advanced control peripherals like timers, PWM generators, and ADCs, making it suitable for a broad range of control-oriented applications.
  • Communication Interfaces: Features multiple communication interfaces such as I2C, SPI, USART, and CAN, allowing for versatile communication with other systems or devices.
  • Power Efficiency: Offers multiple power-saving modes, including a low-power run mode and several standby and stop modes, to optimize power consumption for battery-powered or energy-sensitive applications.
  • Robust Design: Designed to operate within a temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Package: Available in LQFP100 package, providing a compact footprint while still offering easy access to the microcontroller's features.

Applications

The STM32F100VBT6BTR is a versatile microcontroller that can be used in a variety of applications, such as:

  • Industrial automation and control systems
  • Motor control (e.g., brushless DC motors)
  • Medical devices and healthcare systems
  • Consumer electronics (e.g., gaming consoles, smart appliances)
  • Energy management and smart grid infrastructure

With its combination of performance, power efficiency, and integrated features, the STM32F100VBT6BTR from STMicroelectronics is a compelling choice for designers who require a cost-effective yet powerful microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2573 $57.8011
15+ $6.7752 $101.6280
23+ $6.5635 $150.9605
32+ $6.3518 $203.2576
41+ $6.1400 $251.7400
55+ $5.5049 $302.7695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,340 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess