EN
  • EN
  • DE

ACST12-7SG-TR

Part No ACST12-7SG-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 700V 12A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Triac Type Logic - Sensitive Gate
Voltage - Off State 700V
Current - On State (It (RMS)) (Max) 12A
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 30mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 076805-ACST12-7SG-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACST12-7SG-TR CAD Model

Description

The ACST12-7SG-TR is a cutting-edge semiconductor device designed and manufactured by STMicroelectronics, a global leader in the electronics and semiconductor industry. This device is part of the ACST Smart Transistor series, which is known for its high performance and reliability in various applications.

Key Features

  • Current Rating: The ACST12-7SG-TR boasts a robust current rating, enabling it to handle significant power loads efficiently.
  • Voltage Capabilities: With its impressive voltage capabilities, this smart transistor can operate effectively under a wide range of electrical conditions.
  • Thermal Performance: STMicroelectronics has engineered this device to exhibit excellent thermal performance, ensuring stability and longevity even under high-temperature operating conditions.
  • Overvoltage Protection: The ACST12-7SG-TR includes built-in overvoltage protection features, safeguarding the device and the system it is part of from potential electrical damage.
  • Package Type: This device is available in a surface-mount package, making it suitable for modern, space-constrained applications.

Applications

The versatility of the ACST12-7SG-TR makes it ideal for a wide array of applications, including:

  • Power supply units
  • Lighting systems
  • Motor control circuits
  • Overcurrent protection systems

Product Benefits

The ACST12-7SG-TR offers numerous benefits to designers and engineers, such as:

  • Integration: The integration of multiple functions into a single device reduces component count and simplifies circuit design.
  • Reliability: STMicroelectronics' commitment to quality ensures that the ACST12-7SG-TR provides reliable performance over its lifespan.
  • Efficiency: High efficiency is a hallmark of this device, leading to energy savings and reduced heat generation.

Quality and Support

STMicroelectronics provides comprehensive technical support for the ACST12-7SG-TR, along with detailed documentation and application notes to facilitate product integration. Customers can also expect the highest standards of quality control, ensuring that each device meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess