Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer NXP
Packaging Reel(TR)
Protocol USB
Function Controller
Interface Parallel
Standards USB 2.0
Operating Supply Voltage 3 V ~ 3.6 V
Current - Supply 47mA
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Manufacturer Device Package 64-QFN Exposed Pad (9x9)
Win Source Part Number 127085-ISP1583BSUM
Family Name ISP1583
Introduction Date September 22, 2008
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1583BSUM CAD Model

Description

The NXP ISP1583BSUM is a cutting-edge, high-speed USB peripheral controller with dedicated support for USB 2.0. It's designed to cater to the increasing demands for sophisticated USB connectivity in a range of consumer, industrial, and computing devices. With its robust and versatile feature set, the ISP1583BSUM delivers efficient and reliable USB functionality that is suitable for a plethora of applications.

Key Features

  • USB 2.0 Compliance: The device is fully compliant with the USB 2.0 specification, ensuring compatibility with a wide range of USB devices and systems.
  • High-Speed Data Transfer: It supports high-speed data transfer rates of up to 480 Mbps, making it ideal for applications requiring fast data exchange, such as video streaming or file transfers.
  • Integrated PHY: The ISP1583BSUM comes with an integrated Physical Layer (PHY) transceiver, providing a direct and reliable interface to the USB bus.
  • Flexible Interface Options: It offers a variety of interfaces including a parallel FIFO interface, which allows for easy integration with a host processor or microcontroller.
  • Enhanced Power Management: Advanced power management features help to minimize power consumption, which is crucial for battery-powered and energy-sensitive applications.

Applications

The NXP ISP1583BSUM is a versatile USB peripheral controller that can be used in a wide range of applications. It's particularly well-suited for:

  • Portable devices such as smartphones and tablets
  • High-speed data storage solutions like external hard drives and solid-state drives
  • Consumer electronics including webcams and digital cameras
  • Networking equipment for wireless and wired communications
  • Industrial control systems requiring robust USB connectivity

Technical Specifications

The ISP1583BSUM offers a comprehensive set of technical specifications that make it a powerful solution for USB connectivity. It includes a 3.3V operating voltage with 5V tolerant I/Os, an operating temperature range of -40°C to 85°C, and is available in a compact HVQFN package, making it suitable for space-constrained applications.

Conclusion

The NXP ISP1583BSUM is an excellent choice for designers and engineers looking to incorporate USB 2.0 functionality into their products. Its high-speed capabilities, integrated PHY, and flexible interfacing options, combined with its power management features, make it a powerful and energy-efficient solution for a wide array of USB-enabled devices.

You May Also Be Interested in

Microchip Technology
Integrated 3-Port 10/100 Managed Switch with PHYs | IC ETHERNET SWITCH 3PORT 48-LQFP
Lowest to $4.1312
ECAD model for KSZ8863RLLI
Silicon Labs
This change is considered a minor change which does not affect form, fit, function, quality, or reliability | IC BRIDGE USB TO UART 28QFN
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28R
Maxim Integrated
IC UART SPI COMPAT 16-QSOP
Lowest to $6.7955
ECAD model for MAX3100EEE+T
Maxim Integrated
RS232, RS485 Controller 28-SOIC W
Need more? Email Us
ECAD model for MAX3111ECWI+G36
Microchip Technology
IC ETHERNET SWITCH 3PORT 80TQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 80-TQFP-EP (12x12)
Need more? Email Us
ECAD model for LAN9355I/PT
Maxim Integrated
IC TXRX RS232 SPI W/CAP 28-SOIC
Need more? Email Us
ECAD model for MAX3111EEWI+G36
Microchip Technology
IC ETHERNET SWITCH 64VQFN / Ethernet Switch IEEE 802.3, 10/100/1000 Base-TX PHY I²C, MII, RMII, SPI Interface 64-VQFN (8x8)
Lowest to $25.7282
ECAD model for KSZ9893RNXC-TR
Microchip Technology
IC ETHERNET SWITCH 5PORT 128PQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 128-PQFP (14x20)
Lowest to $8.6154
ECAD model for KSZ8895MQXC
Broadcom Limited
IC ETHERNET SWITCH I2C/SPI / Ethernet Switch IEEE 802.3, 10/100 Base-FX/T/TX PHY I²C, SPI Interface
Need more? Email Us
ECAD model for BCM53112MB0ILFBG

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3410 $51.7050
12+ $8.4849 $101.8188
19+ $8.2197 $156.1743
26+ $7.9546 $206.8196
33+ $7.6894 $253.7502
44+ $6.8940 $303.3360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention