EN
  • EN
  • DE

IP4826CX12

Part No IP4826CX12
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer NXP
Win Source Part Number 283694-IP4826CX12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4826CX12 CAD Model

Description

The IP4826CX12 is a state-of-the-art ESD protection device designed by NXP Semiconductors, specifically tailored for HDMI interfaces. This device is engineered to safeguard high-definition multimedia interfaces against electrostatic discharge (ESD), which can be detrimental to the sensitive electronic components within consumer electronics.

Key Features

  • High ESD Protection: The IP4826CX12 offers robust ESD protection up to 8 kV contact discharge, as per the IEC 61000-4-2 standard, ensuring the safety of HDMI ports from electrostatic events.
  • Signal Integrity: Designed to maintain signal integrity, this device supports HDMI 1.3, 1.4, and 2.0 standards without compromising the high-speed differential signals, allowing for resolutions up to 4K at 60Hz.
  • Low Capacitance: Featuring low input capacitance, the IP4826CX12 minimizes signal attenuation, making it ideal for high-frequency applications.
  • Integrated Pull-Up and Pull-Down Resistors: The device includes integrated pull-up and pull-down resistors on the TMDS lines, which simplifies PCB design and reduces component count.
  • Small Package Size: Housed in a small leadless HVSON12 package, the IP4826CX12 is suitable for space-constrained applications.

Applications

The IP4826CX12 is an excellent choice for a wide range of applications where HDMI connectivity is a critical component. It is particularly useful in:

  • Set-top boxes
  • Digital TVs
  • Blu-ray players
  • Game consoles
  • Personal computers
  • Mobile devices
  • Commercial AV systems

Conclusion

With its superior ESD protection, low capacitance, and support for high-resolution HDMI standards, the IP4826CX12 from NXP Semiconductors is an essential component for any electronic device with HDMI functionality. Its integration into HDMI interfaces helps ensure that both the device and user experience are safeguarded from the dangers of electrostatic discharge, while maintaining the highest level of signal integrity.

You May Also Be Interested in

NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess