EN
  • EN
  • DE

IP4787CZ32Y

Part No IP4787CZ32Y
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IP4787CZ32 - DVI AND HDMI INTERF / DVI, HD, HDMI, Monitors, Multimedia, Set-Top Boxes Interface 32-HVQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Bulk
Product Status Obsolete
Applications DVI, HD, HDMI, Monitors, Multimedia, Set-Top Boxes
Interface DVI, HDMI
Voltage - Supply 4.5V ~ 6.5V
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Mounting Type Surface Mount
Standard Package 468 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 460859-IP4787CZ32Y
Ultra Librarian 3D Model Ultra Librarian IP4787CZ32Y CAD Model

Description

The IP4787CZ32Y is a state-of-the-art ESD protection device designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is specifically engineered to safeguard high-speed interfaces such as HDMI 1.3, DisplayPort, and eSATA from electrostatic discharge (ESD) and other voltage-induced transient events.

Key Features

  • ESD Protection: The IP4787CZ32Y offers robust ESD protection to exceed the IEC 61000-4-2 standard, ensuring that your high-speed interfaces are shielded against electrostatic events.
  • Low Capacitance: Designed with low capacitance diodes, this device provides optimal signal integrity, making it ideal for high-speed data lines without compromising performance.
  • High Integration: Integrating multiple protection diodes into a single package, the IP4787CZ32Y saves valuable PCB space and reduces component count, simplifying design and enhancing system reliability.
  • Application Versatility: The flexibility of this protection device makes it suitable for a wide range of applications, including set-top boxes, digital TVs, notebooks, and other consumer electronics that require HDMI or other high-speed data interfaces.

Technical Specifications

  • Package: The device comes in a leadless HVQFN32 package that is both space-efficient and offers good thermal performance.
  • Operating Temperature: It operates effectively over a broad temperature range, ensuring reliability in various environmental conditions.
  • Compliance: The IP4787CZ32Y complies with the RoHS directive, meeting the environmental standards for electronic components.

Applications

The versatility of the IP4787CZ32Y makes it an essential component for a variety of high-speed digital interface applications. Its primary use is to provide ESD protection for interfaces such as HDMI 1.3, which is widely used in home entertainment systems, gaming consoles, and personal computers. Additionally, its application extends to protecting DisplayPort and eSATA interfaces, commonly found in high-end video, audio, and data storage devices.

With its combination of high performance, reliability, and protection, the IP4787CZ32Y from NXP Semiconductors is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess