Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832025-MT6630P
Ultra Librarian 3D Model Ultra Librarian MT6630P CAD Model

Description

The MT6630P is a combo wireless connectivity solution from MediaTek, supporting Wi-Fi, Bluetooth, GPS, and FM radio functionalities. It is engineered for mobile devices and other embedded systems, providing robust performance with optimized power consumption.

Applications:

  • Smartphones
  • Tablets
  • Wearable Devices
  • Automotive Infotainment Systems
  • Portable Navigation Devices

Features:

  • Wi-Fi: Supports IEEE 802.11 a/b/g/n/ac standards for high-speed wireless internet access.
  • Bluetooth: Integrates Bluetooth functionality for wireless communication with various devices, including headsets, speakers, and wearables.
  • GPS: Provides global positioning system capabilities for accurate location tracking.
  • FM Radio: Includes an FM radio receiver for listening to FM broadcasts.
  • Low Power Consumption: Designed to minimize energy usage, extending battery life in portable devices.

Benefits:

  • Comprehensive Connectivity: Combines Wi-Fi, Bluetooth, GPS, and FM radio functionalities into a single chip.
  • High-Speed Wireless: Supports 802.11ac Wi-Fi for fast internet connectivity.
  • Accurate Location Tracking: Provides reliable GPS positioning for navigation and location-based services.
  • Extended Battery Life: Optimizes power consumption for longer usage periods.
  • Simplified Integration: Reduces complexity in device design and manufacturing.

The MT6630P is a comprehensive connectivity solution for mobile and embedded devices, offering a range of wireless functionalities in a single chip. Its support for 802.11ac Wi-Fi and GPS makes it well-suited for applications requiring high-speed internet access and accurate location tracking. More detailed technical specifications, such as supported Bluetooth versions, GPS accuracy, and Wi-Fi data rates, can be found in the official MediaTek documentation.

You May Also Be Interested in

3M
SHROUD A1347, 1 PER CASE
Need more? Email Us
ECAD model for 7000118741
Brady Corporation
SDS, 3 INCH BINDER, RED/YELLOW
Need more? Email Us
ECAD model for BR825A
Brady Corporation
4086-B HYDROGEN/YEL/STY B
Need more? Email Us
ECAD model for 4086-B
Cal Test Electronics
BATTERY CLIP STEEL INSUL 50A
Need more? Email Us
ECAD model for CTM-46A-0
Siemens
EM. STOP MUSHROOM PUSHBUTTON. 40
Need more? Email Us
ECAD model for A6X30143158
Bourns Inc.
KIT POT TRIMMER 1-50K OHM 30PCS
Need more? Email Us
ECAD model for H-857
Brady Corporation
LABEL, 0.25 IN H X 1.5 IN W
Need more? Email Us
ECAD model for LAM-3-103
3M
RANDOM ORBITAL SANDER HOUSING A1
Need more? Email Us
ECAD model for 7000119284
Brady Corporation
4086-D HYDROGEN/YEL/STY D
Need more? Email Us
ECAD model for 4086-D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention