EN
  • EN
  • DE

IP4223CZ6

Part No IP4223CZ6
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE SC74
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 4
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 1.5pF @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 068914-IP4223CZ6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Introduction Date October 17, 2011
ECCN EAR99
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian IP4223CZ6 CAD Model

Description

The IP4223CZ6 is a high-performance ESD protection device manufactured by NXP Semiconductors, designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This device is specifically tailored for applications that require robust protection for sensitive components while maintaining signal integrity.

Key Features

  • ESD Protection: The IP4223CZ6 offers ESD protection up to IEC 61000-4-2 Level 4 (±8 kV contact discharge and ±15 kV air discharge), ensuring that your electronic devices are shielded against common electrostatic events.
  • Low Capacitance: With ultra-low line capacitance, this device is ideal for protecting high-speed data lines such as USB 2.0, HDMI, and other communication ports without compromising signal quality.
  • Multiple Channel Protection: This component integrates six protection channels in a single package, providing a compact and efficient solution for safeguarding multiple data lines simultaneously.
  • Low Clamping Voltage: The low clamping voltage of the IP4223CZ6 minimizes stress on the protected IC during transient conditions, thereby enhancing the overall durability of the system.
  • Small Package Size: Housed in a small 6-lead SOT363 package, the IP4223CZ6 is suitable for space-constrained applications, enabling designers to maintain a slim device profile.

Applications

The IP4223CZ6 is versatile and can be used in a variety of applications where ESD protection is critical. Common uses include:

  • Mobile devices such as smartphones and tablets
  • Portable electronics including digital cameras and MP3 players
  • Computing devices like laptops and desktop computers
  • Consumer electronics such as TVs, set-top boxes, and gaming consoles
  • USB peripherals and accessories

Conclusion

In conclusion, the IP4223CZ6 from NXP Semiconductors is an essential component for protecting sensitive electronics from the damaging effects of ESD. Its combination of low capacitance, multi-channel integration, and compact packaging makes it an excellent choice for designers looking to enhance the durability and reliability of their high-speed data interfaces.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 469,100 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess