Products specifications Report Issue?

Reference Date Code 12+
Reference case DFN-85x6
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 751468-7030AL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 7030AL CAD Model

Description

The NXP 7030AL is a high-performance microcontroller that is a part of the robust and versatile product family designed for automotive and industrial applications. This microcontroller is built on the Arm® Cortex®-M7 core, which operates at speeds of up to 300 MHz, providing the computational power necessary for complex applications.

Key Features

  • Core: Arm® Cortex®-M7 running up to 300 MHz
  • Memory: Up to 1 MB of on-chip SRAM and 2 MB of Flash memory
  • Connectivity: Multiple communication interfaces including CAN FD, LIN, SPI, I2C, and UART
  • Timers: Advanced timer modules for PWM, input capture, and timekeeping functions
  • ADC: High-resolution Analog-to-Digital Converters for precise measurement
  • Security: Integrated security features for secure boot, encryption, and secure key storage
  • Temperature Range: Wide operating temperature range suitable for harsh environments

Applications

The NXP 7030AL is ideal for a range of applications that require high-speed processing, advanced control, and secure data handling. It is commonly used in:

  • Automotive control units
  • Industrial automation systems
  • Motor control
  • Medical devices
  • Internet of Things (IoT) devices

Development Support

To facilitate development, the NXP 7030AL is supported by comprehensive development tools, including software development kits (SDKs), integrated development environments (IDEs), and a wide range of application notes and reference designs. Developers can leverage these resources to reduce time-to-market and ensure that their products meet the highest standards of performance and reliability.

Quality and Reliability

NXP is committed to delivering high-quality and reliable microcontrollers. The 7030AL undergoes rigorous testing and validation to meet the stringent requirements of the automotive and industrial markets, ensuring long-term performance and stability.

You May Also Be Interested in

Fuji Electric
Low IR Schottky barrier diode
Lowest to $0.3661
ECAD model for YA868C06R
Sipex Corporation
Programmable RS-232/RS-485 Transceiver
Lowest to $48.8955
ECAD model for SP331ET
Texas Instruments
MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $36.6648
ECAD model for SNJ54121J
Texas Instruments
Tiva Microcontroller | IC MCU 32BIT 256KB FLASH 64LQFP
Lowest to $22.3120
ECAD model for TM4C123GH6PMT7
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
NEC
SWITCHING P-CHANNEL POWER MOSFET
Lowest to $0.3987
ECAD model for UPA2712GR
Weitron Technology
P-Channel Enhancement Mode Power MOSFET
Need more? Email Us
ECAD model for WTC6401
Texas Instruments
17V Input, 6A Output, Synchronous Step Down Switcher With Integrated FET in 3.5mm x 3.5mm Package(SWIFT™)
Lowest to $1.0055
ECAD model for TPS54620RGY
Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention