EN
  • EN
  • DE

HTRC11001T/02EE,11

Part No HTRC11001T/02EE,11
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID HITAG READER 14-SOIC / HITAG Reader Chip 5V 14-Pin SO Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Series HITAG 1
Packaging Tube
Type RFID Reader
Frequency 125kHz
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 776243-HTRC11001T/02EE,11
Popularity Medium
Supply and Demand Status Limited
Family Name HTRC11001
Introduction Date January 01, 1999
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian HTRC11001T/02EE,11 CAD Model

Description

The NXP HTRC11001T/02EE,11 is a dedicated integrated circuit for RFID (Radio-Frequency Identification) transponder reading, designed to provide a flexible and cost-effective solution for contactless communication systems. This highly integrated transponder reader is part of NXP's extensive RFID technology portfolio, which is renowned for its high quality, reliability, and innovation in the field of wireless connectivity and security.

Key Features

  • Frequency: The device operates at a carrier frequency of 125 kHz, which is a commonly used frequency for low-power, short-range RFID applications.
  • Integrated Demodulator: It comes with an on-chip demodulator and decoder for processing signals from ISO11784/11785-compliant transponders, ensuring compatibility with a wide range of RFID tags and systems.
  • Minimal External Components: The design requires minimal external components, making it an ideal choice for simple and compact RFID reader designs.
  • Easy Interface: The HTRC11001T/02EE,11 features an easy-to-use serial interface that can be connected directly to microcontrollers, facilitating straightforward integration into existing systems.
  • Power Management: Its low-power consumption makes it suitable for battery-operated devices, and its power-down mode allows for further energy savings when the reader is inactive.

Applications

The NXP HTRC11001T/02EE,11 is versatile and can be used in a variety of applications, including:

  • Access control systems
  • Animal identification as per ISO11784/11785
  • Asset tracking
  • Product authentication
  • Logistics and supply chain management

With its robust design and NXP's commitment to quality, the HTRC11001T/02EE,11 RFID transponder reader is an excellent choice for developers and manufacturers looking to incorporate reliable RFID capabilities into their products or systems.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
Others
Lowest to $28.8819
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess