The NXP HEF4543BF is a high-performance CMOS device that serves as a BCD to 7-segment latch/decoder/driver designed for liquid crystal and LED displays. It is part of NXP's range of silicon gate CMOS devices that offer a robust, high-speed, and low-power solution for digital display applications.
Key Features
- Compatibility: The HEF4543BF is compatible with both liquid crystal and light-emitting diode (LED) displays, providing versatility for various display technologies.
- Display Modes: It includes provisions for different display modes, including blanking, lamp test, and latch disable, allowing for a wide range of applications and user interactions.
- Logic Level Conversion: The device can interface with 7-segment displays by converting binary coded decimal (BCD) input data into the corresponding display patterns.
- Latch Function: It features a memory latch function that can hold the BCD inputs until they are updated, enhancing stability in the display.
- Drive Capability: The HEF4543BF is capable of directly driving a 7-segment display, simplifying the design of the output stage in display systems.
Applications
The HEF4543BF is ideal for a broad range of applications that require numeric displays, including:
- Digital clocks and timers
- Instrumentation displays
- Calculator displays
- Electronic meters
- Other consumer electronics requiring numeric output
Technical Specifications
Some of the technical specifications of the NXP HEF4543BF include:
- Supply voltage range (V<sub>DD): 3 V to 15 V
- Input and output levels: CMOS level
- Operating temperature range: -40°C to +85°C
- Package: DIP16/SO16
Overall, the NXP HEF4543BF is a robust and flexible solution for driving 7-segment displays in a variety of electronic devices, offering ease of use and a wide range of features that make it a preferred choice for designers and engineers.