EN
  • EN
  • DE

MP34DT06JTR

Part No MP34DT06JTR
Manufacturer STMicroelectronics
Catalog Microphones
Description MICROPHONE MEMS DIGITAL PDM OMNI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Estimated Pruduction Lead Time 25 Weeks
Features 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Manufacturer STMicroelectronics
Package Reel - TR
Family Name MP34DT06
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Other Part Number 497-18180-6, 497-18180-2, 497-18180-1
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885620-MP34DT06JTR
Ultra Librarian 3D Model Ultra Librarian MP34DT06JTR CAD Model

Description

STMicroelectronics MP34DT06JTR Digital MEMS Microphone

The MP34DT06JTR is a high-quality digital MEMS (Micro-Electro-Mechanical Systems) microphone from the renowned manufacturer STMicroelectronics. This cutting-edge audio sensor is designed to provide superior sound capture capabilities, making it an ideal choice for a wide range of applications that require reliable and clear audio input, such as smart home devices, mobile phones, tablets, and other portable electronics.

Key Features

  • High-Performance Audio Capture: With its omnidirectional sensitivity, the MP34DT06JTR can pick up sound from all directions, ensuring that audio is captured with clarity and precision.
  • Advanced MEMS Technology: Utilizing the latest MEMS technology, this microphone offers excellent acoustic properties and robust performance in a compact size.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered applications where energy efficiency is critical.
  • Digital Output: The MP34DT06JTR features a PDM (Pulse Density Modulation) digital output, which provides a high level of noise immunity and simplifies integration with digital systems.
  • Multi-Functionality: It is capable of supporting a wide range of functions, including sound detection and beamforming, which are essential for advanced audio processing tasks.
  • Compact and Lightweight: The microphone's small form factor allows for easy integration into space-constrained designs without compromising on performance.

Technical Specifications

  • Acoustic Overload Point: 120 dB SPL
  • Sensitivity: -26 dBFS
  • Signal-to-Noise Ratio (SNR): 64 dB
  • Power Supply Voltage: 1.64 V to 3.6 V
  • Extended Frequency Response: Up to 100 kHz

The MP34DT06JTR from STMicroelectronics is a testament to the company's commitment to providing advanced audio solutions that meet the demands of modern electronics. Whether for professional audio recording, voice-controlled systems, or any application where high-fidelity sound capture is essential, this digital MEMS microphone stands out as a top-tier choice for designers and engineers alike.

You May Also Be Interested in

Knowles
MIC COND ANLG OMNI -63DB 0.101\
Need more? Email Us
Knowles
MIC COND ANALOG NC -52DB
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us
Knowles
MIC BOOM ANLG NC -51DB 0.748\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -50DB 0.177\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -44DB 0.382\
Need more? Email Us
Knowles
MIC COND ANALOG OMNI -56DB
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4738 $51.9498
50+ $2.0298 $101.4900
77+ $1.9664 $151.4128
106+ $1.9030 $201.7180
136+ $1.8395 $250.1720
182+ $1.6492 $300.1544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,367 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess