Products specifications Report Issue?

Category Relays>Safety Relays
Mfr Omron Automation and Safety
Series SR101A
Package Bulk
Mounting Type DIN Rail
Coil Voltage 110VAC
Contact Form DPST-NO (2 Form A)
Contact Rating (Current) 4 A
Switching Voltage 230VAC, 24VDC - Max
Features Lighted Indicator
Termination Style Screw Terminal
Temperature Range - Operating -15°C ~ 40°C
Base Product Number SR101A
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.49.0050
Other Names 44510-1012,445101012
Standard Package 1
Win Source Part Number 1095856-SR101A02
Ultra Librarian 3D Model Ultra Librarian SR101A02 CAD Model

Description

This product is a safety relay falling under the relays category manufactured by Omron Automation and Safety.

  • Termination Style: Screw Terminal
  • Features: Lighted Indicator
  • Contact Form: DPST-NO (2 Form A)
  • Contact Rating (Current): 4 A
  • Switching Voltage: 230VAC, 24VDC - Max
  • Coil Voltage: 110VAC
  • Mounting Type: DIN Rail
  • Operating Temperature: -15°C ~ 40°C

You May Also Be Interested in

American Zettler, Inc.
RELAY GEN PURPOSE SPST 40A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Need more? Email Us
ECAD model for AZ2100-1A-12DEF
TE Connectivity
RELAY GEN PURPOSE 3PDT 16A 24V
Lowest to $8.8379
ECAD model for 1-1393844-7
Panasonic
RELAY GEN PURPOSE DPST 5A 3V
Lowest to $1.9987
ECAD model for DSP1-DC3V-F
TE Connectivity
Need more? Email Us
ECAD model for V23061-A1007-X113
TE Connectivity
RELAY GENERAL PURPOSE SPDT 8A 5V
Need more? Email Us
ECAD model for V23061-B1002-A401
TE Connectivity
PE014F02
Lowest to $12.9234
ECAD model for 9-1415389-1
Weidmuller
RELAY GEN PURPOSE SPST 6A 12V
Need more? Email Us
ECAD model for 1129421001
IDEC
RELAY GEN PURPOSE 4PDT 3A 120V / General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable
Need more? Email Us
ECAD model for RU42S-C-A110
TE Connectivity
RELAY GEN PURPOSE SPST 16A 24V
Lowest to $10.2362
ECAD model for 1-1393230-1

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention