EN
  • EN
  • DE

HEF4526BT,653

Part No HEF4526BT,653
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTR DWN 4BIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 32MHz
Trigger Type Positive, Negative
Supply Voltage - Operating 4.5 V to 15.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 001549-HEF4526BT,653
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4526BT,653 CAD Model

Description

The HEF4526BT,653 is a high-quality, versatile integrated circuit designed and manufactured by NXP Semiconductors, a leader in the industry known for their reliable and innovative electronic components. This particular product is a CMOS logic-level programmable counter/divider chip, which is part of the HEF4000 family, a series of logic gates and related digital components.

Key Features

  • Type: Programmable 4-bit binary counter/divider
  • Logic Family: HEF4000
  • Logic Type: CMOS
  • Supply Voltage Range: 3V to 15V
  • Operating Temperature: -40°C to +85°C
  • Package: SO16 (Small Outline)
  • Mounting Type: Surface Mount
  • Pin Count: 16

Product Applications

The HEF4526BT,653 is suitable for a wide range of applications due to its flexible counting and dividing capabilities. It is commonly used in:

  • Timing circuits
  • Frequency dividers
  • Digital clocks
  • Counters for computing and digital systems
  • Sequential control systems

Product Description

The HEF4526BT,653 is a programmable 4-bit binary counter/divider which offers a high level of integration, providing a compact and efficient solution for digital counting applications. It features a fully static operation and includes an onboard oscillator. The device is capable of operating across a wide supply voltage range, making it suitable for battery-operated systems as well as more traditional power supplies.

This product is presented in a SO16 package, which is ideal for space-constrained applications. The surface-mount technology (SMT) allows for a more streamlined manufacturing process and is well-suited for modern high-density electronic assemblies.

With its robust operating temperature range, the HEF4526BT,653 is designed to perform reliably in a variety of environmental conditions, ensuring consistent operation in both commercial and industrial settings.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The HEF4526BT,653, like all other NXP components, is subject to rigorous testing and quality control procedures, ensuring that it meets the stringent requirements of the electronics industry. Customers can trust in the performance and longevity of this programmable counter/divider chip.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess