Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.68V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1076236-MIC2777-46BM5-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2777-46BM5-TR CAD Model

Description

Microchip Technology MIC2777-46BM5-TR

The MIC2777-46BM5-TR from Microchip Technology is a robust, high-performance microprocessor supervisory circuit designed to monitor power supplies in digital systems. It ensures that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. The compact size and high reliability of this component make it ideal for use in a wide range of applications, including portable devices, computers, controllers, and intelligent instruments.

This particular model, MIC2777-46BM5-TR, comes in a small SOT-23-5 package, which is highly suitable for space-constrained applications. It features an adjustable reset threshold voltage, allowing designers to tailor the reset threshold to specific system requirements. The device also includes a manual reset input, providing an additional layer of system control.

Key features of the MIC2777-46BM5-TR include:

  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various system voltages and ensuring flexibility in system design.
  • Low Power Consumption: With its low quiescent current, the MIC2777-46BM5-TR is an energy-efficient choice, contributing to the extended battery life of portable applications.
  • Adjustable Reset Delay: The built-in programmable delay timer allows for precise control over the reset timing, which is crucial for reliable system operation.
  • Manual Reset Input: This feature provides a direct method to initiate a system reset, offering a convenient way to troubleshoot or reconfigure a system without cycling the power.
  • Immunity to Short Vcc Transients: The device is designed to ignore brief glitches on the Vcc line, preventing unnecessary resets and ensuring stable operation.

The MIC2777-46BM5-TR is also characterized by its tight reset threshold tolerance and fast response time to out-of-tolerance power supply conditions, which are critical for the protection of sensitive digital systems. It is available in tape and reel packaging (TR suffix), which is optimized for automated assembly processes, making it an excellent choice for high-volume production.

Overall, the MIC2777-46BM5-TR from Microchip Technology is a reliable and versatile solution for power supply monitoring and system reset management, offering designers a combination of performance, efficiency, and convenience.

You May Also Be Interested in

Microchip Technology
Processor Supervisor 3V Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-28BM5-TR
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Need more? Email Us
ECAD model for S-80827CNMC-B8MT2U
Microchip Technology
Processor Supervisor 2.93V 1 Active High/Push-Pull 4-Pin SOT-143 T/R / IC RESET GEN 2.93V VTH SOT143-4
Lowest to €0.4620
ECAD model for MIC812SUY-TR
Panasonic
Need more? Email Us
ECAD model for MN13821S-C(TX)
Microchip Technology
Processor Supervisor 4.68V 1 Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR MICROPOWER SOT23-5
Need more? Email Us
ECAD model for MIC2775-46BM5-TR
SII Semiconductor Corporation
IC VOLT DETECTOR 4.5V SOT89-3 / Processor Supervisor 4.5V 1 Active Low/CMOS 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-80845CLUA-B66T2U
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Need more? Email Us
ECAD model for MN13811SGU
SII Semiconductor Corporation
IC VOLT DETECTOR 3.6V SOT23-5 / Processor Supervisor 3.6V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Lowest to €0.5274
ECAD model for S-80836CNMC-B8VT2U
Panasonic
IC VOLT DETECT 2.2V CMOS SMD
Need more? Email Us
ECAD model for MN1382EP

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention