EN
  • EN
  • DE

IH5352CPE+

Part No IH5352CPE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH QUAD SPST 16DIP / Analog Switch Quad SPST 16-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
Switch Circuit SPST
Number of Channels 4
On-State Resistance (Maximum) 75 Ohm
Dual Voltage Supply ±5 V ~ 15 V
Features Break-Before-Make
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 776697-IH5352CPE+
Popularity Medium
Supply and Demand Status Limited
Family Name IH5352
Introduction Date December 01, 1994
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian IH5352CPE+ CAD Model

Description

The IH5352CPE+ is a high-performance, CMOS analog switch integrated circuit designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This product is well-suited for applications requiring a precise and reliable switch that can handle both digital and analog signals efficiently.

Key Features

  • High Switching Speed: The IH5352CPE+ offers fast switching times, making it an ideal choice for high-speed applications where response time is critical.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power consumption, thereby extending the battery life of portable devices and reducing power costs in stationary applications.
  • Dual-Supply Operation: This switch can operate with dual power supplies, allowing it to easily interface with both bipolar and single-supply systems. This flexibility makes it a versatile component for various circuit designs.
  • High Off-Isolation: The IH5352CPE+ features high off-isolation, which minimizes crosstalk between channels when the switch is in the off state, ensuring signal integrity.
  • Low On-Resistance: With low on-resistance, this analog switch ensures minimal signal distortion and voltage drop across the switch, preserving signal quality.

Applications

The IH5352CPE+ is suitable for a wide range of applications, including:

  • Sample and hold circuits
  • Test equipment and instrumentation
  • Data acquisition systems
  • Communication systems
  • Analog signal routing

Reliability and Quality

Maxim Integrated is committed to providing products that meet the highest standards of quality and reliability. The IH5352CPE+ is no exception, undergoing rigorous testing to ensure it performs to specifications under various conditions. It is designed to provide consistent performance and is backed by Maxim Integrated's reputation for quality.

Conclusion

The Maxim Integrated IH5352CPE+ analog switch is a testament to the company's dedication to innovation and excellence in the field of analog and mixed-signal technology. It offers designers a reliable, efficient, and flexible switching solution that can be used in a multitude of applications where performance cannot be compromised.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess