EN
  • EN
  • DE

HEF4517BT,518

Part No HEF4517BT,518
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description IC REGISTER STATIC 64BIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Tri-State
Number of Elements 2
Number of Bits per Element 64
Purpose Serial to Parallel
Supply Voltage - Operating 4.5 V to 15.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 001545-HEF4517BT,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4517BT,518 CAD Model

Description

The HEF4517BT,518 is a high-quality integrated circuit manufactured by NXP Semiconductors, a leader in the production of secure connectivity solutions for embedded applications. This product is part of the HEF4000 family, which is renowned for its robust design and functionality in a wide range of electronic applications.

Key Features

  • Dual 64-stage Static Shift Register: The HEF4517BT,518 features two independent 64-stage serial input/parallel output static shift registers. This allows for efficient data storage and transfer within a circuit without the need for continuous clocking.
  • Wide Operating Voltage: It operates across a wide voltage range from 3V to 15V, making it versatile for use in various applications, from low-voltage portable devices to industrial equipment.
  • High Fan-out: The device provides a high fan-out capability, which allows a single output to drive multiple inputs, thus enhancing the circuit's driving power without the need for additional buffering.
  • Low Power Consumption: Designed with power efficiency in mind, the HEF4517BT,518 boasts low power consumption, which is crucial for battery-operated devices and energy-sensitive applications.

Applications

The HEF4517BT,518 is suited for a variety of applications, including:

  • Serial-to-parallel data conversion
  • Timing circuits
  • Sequential logic operations
  • Buffer registers
  • Counters and dividers

Technical Specifications

Parameter Value
Package SOIC-16
Mounting Type Surface Mount
Temperature Range -40°C to +85°C
Logic Family HEF4000
Logic Type Shift Register
Number of Bits per Element 64
Supply Voltage - Min 3V
Supply Voltage - Max 15V

The HEF4517BT,518 by NXP Semiconductors is a reliable and flexible component that meets the needs of modern electronic designs, offering both performance and durability.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3645
ON Semiconductor
IC SHIFT REGISTER 8-BIT / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.4366
ON Semiconductor
IC SHIFT REGISTR 8BIT 3ST 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2113
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAG 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3017
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.1698
Texas Instruments
8-BIT SHIFT REGISTERS 14-CDIP -5 / Shift Shift Register 1 Element 8 Bit 14-CDIP
Lowest to $42.3459
Diodes Incorporated
IC 8BIT SERIAL SHIFT REG 14TSSOP
Lowest to $0.1023
Microchip Technology
IC 32BIT SRL CMOS 220V 44QFP
Need more? Email Us
Harris Corporation
8-STAGE SHIFT-AND-STORE BUS REG
Lowest to $0.1099

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6794 $60.1146
22+ $5.4805 $120.5710
33+ $5.3095 $175.2135
45+ $5.1374 $231.1830
59+ $4.9665 $293.0235
78+ $4.4525 $347.2950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess