EN
  • EN
  • DE

HEF4093BTD-T

Part No HEF4093BTD-T
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description Quad 2IN Nand Schmitt Trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
High Level Output Current -4.2 mA
Lead Free Yes
Logic Function NAND
Low Level Output Current 4.2 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 15 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Circuits 4
Number of Elements 4
Number of Gates 4
Number of Outputs 1
Number of Pins 14
Packaging Bulk
Propagation Delay 185 ns
Quiescent Current 1 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 994215-HEF4093BTD-T
Categories Logic - Gates and Inverters
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEF4093BTD-T CAD Model

Description

The NXP HEF4093BTD-T is a high-performance, quad 2-input NAND gate with Schmitt-trigger inputs that come in a compact SO14 (small outline) package. This integrated circuit is designed to operate over a wide range of supply voltages, from 3V to 15V, making it versatile for various applications in the electronics industry.

Key Features

  • Logic Type: Quad 2-input NAND Schmitt trigger
  • Package Type: SO14
  • Supply Voltage Range: 3V to 15V
  • Temperature Range: -40°C to +125°C
  • Hysteresis: Schmitt-trigger action with no external components
  • Output Capability: Standard
  • Power Dissipation: Low
  • Pin Count: 14

The HEF4093BTD-T is known for its Schmitt-trigger inputs that enhance noise immunity and transform slowly changing input signals into sharply defined jitter-free output signals, which is essential for applications where noise is a concern. This feature also allows the device to be used as a debouncer for mechanical switches or as a line receiver that can tolerate slow input transition.

Applications

The device's robustness and versatility make it suitable for a wide range of applications, including:

  • Wave and pulse shapers
  • Astable multivibrators
  • Monostable multivibrators
  • Logic level conversion for interfacing different voltage levels within a system

The NXP HEF4093BTD-T is not only functional but also practical, with its ease of integration into various circuits due to its standardized SO14 package. Its low power dissipation and wide operating temperature range make it an excellent choice for both industrial and consumer electronics.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the HEF4093BTD-T is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity even in the most demanding conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess