EN
  • EN
  • DE

HEF4001UBP

Part No HEF4001UBP
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description 4000/14000/40000 Series Quad 2-INPUT Nor Gate PDIP14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Logic Function NOR, OR
Maximum Operating Temperature 85 °C
Max Supply Voltage 15 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Number of Elements 4
Number of Pins 14
Propagation Delay 24 ns
Quiescent Current 4 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1062468-HEF4001UBP
Categories Logic - Gates and Inverters
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEF4001UBP CAD Model

Description

The NXP HEF4001UBP is a quintessential component in the realm of digital electronics, belonging to the family of CMOS (Complementary Metal-Oxide-Semiconductor) integrated circuits. This particular product is a representation of the 4000 series, which is renowned for its robustness, versatility, and low power consumption.

Key Features

  • Quad 2-Input NOR Gate: The HEF4001UBP consists of four independent NOR gates, each with two inputs. This configuration allows for a wide range of logical functions and combinations in digital circuits.
  • Voltage Range: It operates over a broad voltage range from 3V to 15V, making it suitable for various applications from low-voltage portable devices to more robust industrial equipment.
  • Low Power Consumption: Adhering to the principles of CMOS technology, the HEF4001UBP boasts minimal power consumption, especially in static conditions, thereby extending battery life in portable applications.
  • High Noise Immunity: The device exhibits excellent noise immunity, which is a critical feature in environments with potential electrical interference.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, ensuring consistent performance and predictable behavior across all gates.

Applications

The NXP HEF4001UBP is adept at handling a diverse array of applications, from simple logic puzzles to complex computational systems. It is commonly used in:

  • Logic circuits
  • Control systems
  • Alarm systems
  • Signal processing
  • Computer logic components

Physical Attributes

Encased in a DIP (Dual In-line Package), the HEF4001UBP is designed for through-hole mounting, which is suitable for breadboards and prototyping, as well as more permanent soldered applications. The DIP format also facilitates easy handling and insertion into standard sockets.

Quality and Reliability

NXP Semiconductors is a trusted name in the electronics industry, and the HEF4001UBP is no exception to their commitment to quality. Each component is manufactured to meet high standards of reliability and performance, ensuring that your projects and products maintain their integrity over time.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess