EN
  • EN
  • DE

GTL2107PW,118

Part No GTL2107PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC 12BIT GTL/LVTTL TRNSL 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 12
Input Signal GTL
Output Signal LVTTL
Output Type Open Drain, Push-Pull
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 016761-GTL2107PW,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GTL2107PW,118 CAD Model

Description

NXP GTL2107PW,118 - GTL2000 Series 8-Bit GTL to LVTTL Translator

The NXP GTL2107PW,118 is a high-performance, 8-bit bidirectional translator from Gunter Transceiver Logic (GTL) to Low-Voltage TTL (LVTTL) levels, designed to enable seamless communication between different voltage domains in a digital system. This device is part of the GTL2000 series, which is widely recognized for its ability to provide a bridge between incompatible logic levels, thereby enhancing system flexibility and interoperability.

Encased in a compact TSSOP-20 package, the GTL2107PW,118 is optimized for space-constrained applications and is particularly suitable for interfacing GTL-based processors with LVTTL logic in servers, workstations, and high-end computing platforms. The translator's 8-bit bidirectional channels are controlled by direction and output enable pins, allowing for precise control over data flow and signal integrity.

One of the key features of the NXP GTL2107PW,118 is its ability to operate over a wide voltage range. The LVTTL side can function at 3.3V, which is common in legacy and current digital systems, while the GTL side is compatible with a voltage range of 0.8V to 2.7V, accommodating a variety of GTL logic levels. This versatility is essential for ensuring compatibility with a broad spectrum of GTL-based CPUs and chipsets.

The device also boasts a low ON-state resistance, which minimizes signal distortion and ensures reliable data transmission. Additionally, the GTL2107PW,118 supports live insertion and withdrawal, which is critical for maintaining system uptime and facilitating easy upgrades and maintenance without the need to power down the system.

For designers and engineers looking to integrate the NXP GTL2107PW,118 into their systems, the device's technical documentation provides comprehensive guidance, including recommended application circuits and detailed electrical specifications. This ensures a smooth design-in process and reliable operation in the final application.

In summary, the NXP GTL2107PW,118 is a versatile and reliable solution for bridging GTL and LVTTL logic levels, offering high-speed performance, low power consumption, and ease of integration, making it an ideal choice for a wide range of high-performance computing and data communication applications.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8293 $64.9758
13+ $8.8854 $115.5102
21+ $8.6082 $180.7722
28+ $8.3299 $233.2372
36+ $8.0527 $289.8972
48+ $7.2199 $346.5552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess