The KM6264ALP-10 is a 64K-bit Static Random Access Memory (SRAM) chip manufactured by Samsung. It is organized as 8K words by 8 bits. This SRAM is known for its low power consumption and fast access times, making it suitable for various embedded systems, portable devices, and memory applications where these factors are critical.
Applications
- Embedded Systems
- Portable Devices (e.g., handheld gaming consoles)
- Data Loggers
- Cache Memory
- Instrumentation
Features
- 64K-bit SRAM (8K x 8 organization)
- Fast access time (100ns)
- Low power consumption (especially in standby mode)
- Single 5V power supply operation
- TTL compatible inputs and outputs
- Available in DIP and SOP packages
Benefits
- Ideal for low-power applications due to minimal power consumption.
- Fast access time allows quick data retrieval and storage.
- Easy to integrate with microprocessors and microcontrollers using standard TTL interfaces.
- Reliable data storage with low data retention current.
- Suitable for battery-backed memory applications.
Additional Details
The KM6264ALP-10 operates on a single 5V power supply and has TTL compatible inputs and outputs, simplifying integration with a wide range of digital systems. The typical access time is 100ns, ensuring relatively fast memory operations. Its low power consumption, particularly in standby mode, makes it an excellent choice for battery-operated devices and systems where power conservation is essential. The device is commonly available in both DIP (Dual In-line Package) and SOP (Small Outline Package) options, providing flexibility in PCB design and assembly. The SRAM provides stable and reliable data storage, making it suitable for applications that require data retention. Datasheets from Samsung provide detailed electrical characteristics, timing diagrams, and application notes to ensure proper implementation. This SRAM is a solid choice for systems that prioritize low power, reasonable speed, and ease of integration.