EN
  • EN
  • DE

GTL2018PW,118

Part No GTL2018PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC XLATR BI-DIREC 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Input Signal LVTTL
Output Signal GTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 116780-GTL2018PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GTL2018PW,118 CAD Model

Description

The GTL2018PW,118 is a high-performance integrated circuit from NXP Semiconductors, designed to facilitate the translation of signal voltages between different logic levels. This versatile IC is particularly useful in applications where interfacing between different voltage domains is required, such as in mixed-voltage systems within consumer electronics, automotive interfaces, and industrial control equipment.

Key Features

  • Logic Level Translation: The GTL2018PW,118 provides 8-bit bi-directional level translation, making it suitable for interfacing between devices operating at different voltage levels.
  • Voltage Range: It supports a wide range of voltage levels from 1.0V to 5.5V on the A port and 1.8V to 5.5V on the B port, ensuring compatibility with a variety of logic families.
  • High-Speed Operation: The device is capable of high-speed operation, which is essential for applications requiring fast data transfer and minimal signal delay.
  • Flow-Through Design: The pinout of the GTL2018PW,118 supports a flow-through design that simplifies PCB layout by allowing direct connections to the respective ports.
  • Low Standby Current: It features a low standby current, which helps to reduce power consumption when the device is not actively translating signals.

Applications

The GTL2018PW,118 is ideal for use in a variety of applications, including:

  • Interfacing between microprocessors, microcontrollers, or other digital logic devices that operate at different voltage levels.
  • Level shifting for I/O expansion modules, where additional inputs and outputs are required at different voltage levels.
  • Signal bridging in multi-voltage systems within automotive electronics, such as body control modules or infotainment systems.
  • Industrial automation systems, where sensors and actuators may operate at different voltages than the control logic.

Package Information

The GTL2018PW,118 is offered in a TSSOP20 package, which is designed for space-saving on PCBs and is suitable for automated assembly processes. The package's dimensions and pin configuration are specified in the product datasheet, which provides detailed information for designers and engineers to incorporate the IC into their designs effectively.

Ordering and Quality

NXP Semiconductors ensures the quality and reliability of the GTL2018PW,118, which is reflected in their rigorous testing and quality control procedures. For ordering, the part number GTL2018PW,118 is used to specify this particular device configuration and packaging. Customers can obtain detailed ordering information and support through NXP's official distribution channels or their website.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8780 $67.5120
9+ $13.8485 $124.6365
13+ $13.4165 $174.4145
18+ $12.9834 $233.7012
24+ $12.5502 $301.2048
31+ $11.2520 $348.8120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess