EN
  • EN
  • DE

GTL2006PW,118

Part No GTL2006PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC XLATR GTL/LVTTL 13BIT 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 13
Input Signal GTL
Output Signal LVTTL
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 016758-GTL2006PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GTL2006PW,118 CAD Model

Description

The NXP GTL2006PW,118 is a high-performance, 6-bit bidirectional level translator designed to ensure smooth communication between devices operating at different voltage levels. This integrated circuit is part of the GTL2000 series, which is known for its versatility and reliability in multi-voltage systems. The GTL2006PW,118 is an essential component for system designers looking to bridge the gap between legacy devices and newer digital components that feature different I/O voltage levels.

Key Features

  • Voltage Level Translation: Capable of translating signals between voltages as low as 0.8V and up to 5.5V, making it highly suitable for interfacing between low-voltage microprocessors and standard logic devices.
  • Bidirectional Operation: Its bidirectional interface allows for seamless data flow in both directions, without the need for a direction control signal, simplifying the overall design and saving on board space.
  • High-Speed Data Transfer: Supports fast data transfer rates, which is critical for high-speed applications such as computing, networking, and telecommunication systems.
  • Flow-Through Design: The pin-out design of the GTL2006PW,118 minimizes signal distortion and reduces noise, ensuring reliable operation even in environments with strict signal integrity requirements.
  • Low Standby Current: It features a low standby current, making it an energy-efficient choice for portable and battery-powered applications.

Applications

The GTL2006PW,118 is designed for use in a variety of applications where voltage level translation is required, including:

  • Mobile Devices
  • Notebooks and Personal Computers
  • Networking Equipment
  • Telecommunications Infrastructure
  • Data Storage Systems
  • Consumer Electronics

Product Specifications

Attribute Details
Supply Voltage (VCC) 0.8V to 5.5V
Logic Levels Bi-directional
Data Rate High-Speed
Package TSSOP14
Operating Temperature -40°C to +85°C

Overall, the NXP GTL2006PW,118 level translator is a robust solution for designers and engineers looking to ensure compatibility across various voltage domains, offering high-speed data transfer and reliable performance in a compact package.

You May Also Be Interested in

Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9503 $59.4036
29+ $4.0621 $117.8009
45+ $3.9351 $177.0795
61+ $3.8080 $232.2880
79+ $3.6810 $290.7990
106+ $3.2998 $349.7788
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,280 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess