EN
  • EN
  • DE

GTL2005PW-T

Part No GTL2005PW-T
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824465-GTL2005PW-T
Ultra Librarian 3D Model Ultra Librarian GTL2005PW-T CAD Model

Description

The NXP GTL2005PW-T is a high-performance, 5-bit bidirectional transceiver designed to facilitate the interconnection between Gunning Transceiver Logic (GTL) and TTL or CMOS logic levels. This integrated circuit is a crucial component in applications requiring the translation of signal voltages between different logic families, thereby enabling communication between devices operating at disparate voltage levels.

Key Features

  • Voltage Level Translation: The GTL2005PW-T is capable of translating signals between GTL and TTL/CMOS levels, making it an essential device for mixed-voltage system designs.
  • Bidirectional Interface: With its 5-bit bidirectional channels, this transceiver can transmit data in both directions, simplifying the design of bus-oriented systems.
  • High-Speed Operation: The device offers high-speed data transmission, ensuring minimal propagation delay and high throughput for critical applications.
  • Control and Enable Functions: The inclusion of output enable (OE) and bus hold functions provides additional control over the I/O ports, enhancing the flexibility and robustness of the design.
  • Low Power Consumption: The GTL2005PW-T is optimized for low power consumption, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, ensuring reliability in various environmental conditions.

Applications

The versatility of the NXP GTL2005PW-T transceiver makes it ideal for a variety of applications, including:

  • Server and Workstation Motherboards
  • Networking Equipment
  • Data Communication Systems
  • Embedded Systems
  • Signal Bridging Applications

Technical Specifications

The GTL2005PW-T operates over a supply voltage range of 2.3V to 3.6V and is available in a TSSOP20 package. It is designed with an emphasis on reliability and performance, featuring ESD protection and a latch-up performance that exceeds 100 mA per JESD 78 Class II Level A.

Ordering and Packaging

The device is sold under the orderable part number GTL2005PW-T, packaged in tape and reel for automated assembly processes, facilitating efficient manufacturing and handling.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7481 $61.1835
85+ $1.4344 $121.9240
125+ $1.3896 $173.7000
175+ $1.3448 $235.3400
225+ $1.3000 $292.5000
300+ $1.1655 $349.6500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess