EN
  • EN
  • DE

MAX9586AZK+T

Part No MAX9586AZK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description Video Amp Single 3.6V Automotive 5-Pin TSOT-23 T/R / IC AMP VIDEO FILTER TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Reconstruction Filter
Number of Circuits 1
Operating Supply Current 4.25mA
Channel Output Current 140mA
Supply Voltage - Operating 2.7 V to 3.6 V
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 109664-MAX9586AZK+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX9586
Introduction Date September 01, 2007
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX9586AZK+T CAD Model

Description

Maxim Integrated MAX9586AZK+T

The MAX9586AZK+T is a high-performance, low-power comparator from Maxim Integrated, designed for precision voltage monitoring and signal detection applications. This versatile component is ideal for a range of electronic systems, from industrial to consumer markets, where accurate voltage comparison is crucial for reliable operation.

Key Features

  • High Precision: The MAX9586AZK+T offers excellent accuracy with a low offset voltage, making it suitable for critical applications that require precise voltage discrimination.
  • Low Power Consumption: With its focus on energy efficiency, this comparator is designed to operate with minimal power draw, thereby extending battery life in portable devices and reducing energy costs in wired systems.
  • Wide Supply Voltage Range: This device supports a broad range of supply voltages, accommodating various system designs without the need for additional voltage regulation components.
  • Fast Response Time: The MAX9586AZK+T provides quick response times, enabling rapid signal processing and timely system reactions to voltage changes.
  • Multiple Package Options: Available in a compact SOT-23 package, the comparator is designed for space-constrained applications while maintaining ease of integration into different circuit layouts.

Applications

The MAX9586AZK+T is suitable for a variety of applications, including:

  • Battery-powered devices where power efficiency is a priority
  • Window comparators for voltage monitoring in industrial control systems
  • Threshold detectors for overvoltage and undervoltage protection
  • Zero-crossing detectors in AC power systems
  • Signal level detection in communication devices

With its robust design and flexible features, the MAX9586AZK+T from Maxim Integrated stands out as a reliable choice for designers looking to incorporate precision voltage comparison into their electronic systems. Whether it's utilized in sophisticated industrial equipment or in everyday consumer electronics, this comparator delivers consistent performance and contributes to the overall stability and functionality of the application it serves.

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6259 $50.4029
66+ $1.5210 $100.3860
103+ $1.4685 $151.2555
147+ $1.3636 $200.4492
191+ $1.3112 $250.4392
239+ $1.2587 $300.8293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess