EN
  • EN
  • DE

FXLN8371QR1

Part No FXLN8371QR1
Manufacturer NXP / Nexperia
Catalog Accelerometers
Description ACCELEROMETER 2-8G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±2g, 8g 2.7kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Xtrinsic
Package Tape & Reel
Product Status Obsolete
Type Analog
Axis X, Y, Z
Acceleration Range ±2g, 8g
Sensitivity (mV/g) 229 (±2g) ~ 57.25 (±8g)
Bandwidth 2.7kHz (X,Y), 600Hz (Z)
Output Type Analog Voltage
Voltage - Supply 1.71V ~ 3.6V
Features Selectable Scale
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 12-VQFN Exposed Pad
Supplier Device Package 12-QFN (3x3)
Base Product Number FXLN83
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names FXLN8371QR1CT,FXLN8371QR1DKR,935311397147,FXLN8371QR1TR
Standard Package 1,000
Win Source Part Number 971389-FXLN8371QR1
Ultra Librarian 3D Model Ultra Librarian FXLN8371QR1 CAD Model

Description

The FXLN8371QR1 is a cutting-edge, high-performance accelerometer designed and manufactured by NXP Semiconductors. This compact sensor is engineered for automotive applications, particularly for electronic stability control and vehicle dynamics, among other critical functions that require precise motion detection and measurement.

Key Features

  • High Sensitivity: The FXLN8371QR1 boasts high sensitivity, which ensures accurate detection of even the slightest movements, making it ideal for advanced vehicle systems that rely on precise motion data.
  • Wide Dynamic Range: With its broad dynamic range, this accelerometer can reliably measure both low and high levels of acceleration, from gentle motions to intense vibrations, without sacrificing accuracy.
  • Low Power Consumption: Designed with efficiency in mind, the FXLN8371QR1 operates with minimal power draw, making it suitable for applications where energy conservation is paramount.
  • Temperature Stability: It offers excellent stability across a wide temperature range, ensuring consistent performance even under the extreme conditions found in automotive environments.
  • Analog Output: The device provides an analog output that can easily interface with existing automotive control systems, simplifying integration and reducing time to market.

Applications

The FXLN8371QR1 is ideally suited for a variety of automotive applications, including:

  • Electronic Stability Control (ESC)
  • Anti-lock Braking Systems (ABS)
  • Traction Control Systems (TCS)
  • Active Suspension Systems
  • Inertial Measurement Units (IMUs)
  • Vehicle Dynamics Monitoring

Quality and Reliability

NXP is known for its commitment to quality, and the FXLN8371QR1 is no exception. It is built to meet the stringent requirements of the automotive industry, ensuring high reliability and performance under the harshest conditions. This sensor is AEC-Q100 qualified, highlighting its suitability for automotive applications.

With its combination of precision, durability, and low power consumption, the FXLN8371QR1 from NXP is an excellent choice for developers looking to incorporate a reliable accelerometer into their automotive systems.

You May Also Be Interested in

Panasonic
ACCEL 1.5G ANALOG 14SMD MODULE / Accelerometer X, Y Axis ±1.5g 60Hz 14-SMD Module
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC
Lowest to $83.5821
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Lowest to $6.4030
NXP / Nexperia
ACCEL 112.5/33.75G ANALOG 20SOIC / Accelerometer X, Y Axis ±112.5g (X), ±33.75g (Y) 400Hz 20-SOIC
Need more? Email Us
Analog Devices Inc.
IC ACCELEROMETER SINGLE 8CLCC / Accelerometer X or Y Axis ±18g 8-CLCC (5x5)
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL203 / ADXL203 series Accelerometer, 2 Axis Sensor Evaluation Board
Need more? Email Us
Analog Devices Inc.
The ADXL251 is a dual-axis, integrated satellite sensor with user selectable g ranges, compliant to the PSI5 Version...
Lowest to $65.2829

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6401 $59.7609
22+ $5.4483 $119.8626
33+ $5.2780 $174.1740
46+ $5.1078 $234.9588
59+ $4.9375 $291.3125
79+ $4.4268 $349.7172
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,012 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess