EN
  • EN
  • DE

ADW22035Z

Part No ADW22035Z
Manufacturer Analog Devices Inc.
Catalog Accelerometers
Description IC ACCELEROMETER SINGLE 8CLCC / Accelerometer X or Y Axis ±18g 8-CLCC (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Series iMEMS®
Package Tube
Product Status Obsolete
Axis X or Y
Acceleration Range ±18g
Voltage - Supply 3V ~ 6V
Mounting SMD (SMT)
Package / Case 8-CLCC
Supplier Device Package 8-CLCC (5x5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADW22035Z-AD,ANAANAADW22035Z,Q6575526A,Q6575526
Standard Package 1
Win Source Part Number 1218495-ADW22035Z
Ultra Librarian 3D Model Ultra Librarian ADW22035Z CAD Model

Description

The ADW22035Z is a cutting-edge component designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of their extensive portfolio of integrated circuits that cater to various applications across multiple sectors including industrial, automotive, communication, healthcare, and consumer electronics.

Key Features

  • High Precision: The ADW22035Z is known for its high precision measurements, making it an ideal choice for applications requiring accurate data acquisition.
  • Durability: Built with robustness in mind, this product can withstand harsh environments and is suitable for industrial-grade applications.
  • Low Power Consumption: It is designed to be energy-efficient, which not only extends the life of battery-powered devices but also reduces the overall power costs for sustained operations.
  • Easy Integration: The component's compact form factor and compatibility with standard interfaces allow for seamless integration into existing systems.

Applications

The versatility of the ADW22035Z makes it a perfect fit for a wide array of applications. It is extensively used in:

  • Precision Instrumentation: Its accuracy is crucial for measurement devices and scientific instruments.
  • Industrial Automation: It contributes to the reliability and efficiency of automated processes.
  • Automotive Systems: The component's durability and performance are essential for various automotive electronics.
  • Healthcare Equipment: In medical devices, its precision and reliability help ensure patient safety and care.

Technical Specifications

The ADW22035Z boasts an impressive set of technical specifications that include:

  • Voltage Range: It operates within a specified voltage range, ensuring compatibility with different power supplies.
  • Temperature Range: The device is rated for operation over a broad temperature range, suitable for extreme conditions.
  • Communication Protocols: It supports standard communication protocols for easy data transfer and integration.

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The ADW22035Z is no exception, and it comes with the assurance of performance and reliability that Analog Devices' customers have come to expect.

You May Also Be Interested in

Murata Electronics North America
Mems Accelerometer, Dual Axis, Analogue, Digital, X, Y, 4G, 4.75 V, 5.25 V, Smd Rohs Compliant: Yes
Lowest to $65.2829
Analog Devices Inc.
TRI-AXIS DIGITAL XL10/20/40G PLA
Lowest to $35.3731
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A352AD10
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
STMicroelectronics
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us
NXP / Nexperia
ACCEL 1.5-6G ANALOG 14LGA
Lowest to $18.8657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess