EN
  • EN
  • DE

FSA95601AH

Part No FSA95601AH
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC AMP 6CH CLASS D DGTL / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Base Product Number FSA95
Standard Package 119
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1346151-FSA95601AH
Ultra Librarian 3D Model Ultra Librarian FSA95601AH CAD Model

Description

Product Overview: NXP FSA95601AH

The NXP FSA95601AH is a cutting-edge semiconductor product designed to cater to the increasing demands of modern electronic applications. This product is a testament to NXP's commitment to providing high-performance and energy-efficient solutions for a wide range of industries.

Key Features

  • Advanced Technology: Built on sophisticated semiconductor technology, the FSA95601AH offers exceptional performance and reliability, making it suitable for high-end applications.
  • Energy Efficiency: With a focus on power conservation, this product ensures minimal energy wastage, contributing to longer battery life in portable devices and lower energy costs in stationary applications.
  • Compact Design: The small footprint of the FSA95601AH allows it to fit into tight spaces, making it ideal for compact electronic assemblies.
  • High-Speed Operation: Engineered for rapid data processing and quick response times, this component is perfect for applications requiring swift performance.

Applications

The versatile nature of the FSA95601AH makes it suitable for a multitude of applications. It is widely used in:

  • Mobile devices, such as smartphones and tablets, where power efficiency and space constraints are paramount.
  • Automotive systems, where durability and consistent performance under harsh conditions are required.
  • Industrial control systems that demand robustness and longevity.
  • Consumer electronics, including wearables and smart home devices, where integration and power management are key considerations.

Quality and Support

NXP is known for its commitment to quality, and the FSA95601AH is no exception. It is manufactured under strict quality control standards to ensure it meets the rigorous requirements of the industries it serves. Moreover, NXP provides comprehensive technical support for its products, ensuring that clients have access to the assistance they need to integrate the FSA95601AH into their designs effectively.

In conclusion, the NXP FSA95601AH is a versatile and efficient component that offers the quality and performance expected from a leading semiconductor manufacturer. Its wide range of applications and support make it an excellent choice for designers looking to create innovative and reliable electronic products.

You May Also Be Interested in

Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess