EN
  • EN
  • DE

M27C256B-90B1

Part No M27C256B-90B1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description IC OTP 256KBIT 90NS 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 256Kb (32K x 8)
Access Time 90ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 087242-M27C256B-90B1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C256B-90B1 CAD Model

Description

The STMicroelectronics M27C256B-90B1 is a 256 Kbit (32Kb x 8) UV erasable and programmable read-only memory (EPROM) device. This high-performance EPROM features a 90 ns access time, making it suitable for high-speed applications that require reliable and durable non-volatile memory storage.

Key Features

  • Memory Capacity: 256 Kbit (32Kb x 8)
  • Access Time: 90 ns
  • Programming Voltage: 12.75V ± 0.25V
  • Single 5V Power Supply: Ensures low power consumption and compatibility with standard digital circuits.
  • UV Erasable: The memory content can be erased by exposure to ultraviolet light, allowing the device to be reprogrammed multiple times.
  • Extended Temperature Range: Operating temperature range from -40°C to +125°C.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection ensures device integrity during handling and operation.
  • Package: Available in a 28-pin CERDIP package, providing robust physical protection and reliable connectivity.

Applications

The M27C256B-90B1 is an ideal solution for applications where long-term data storage is critical, and the possibility to update the programming is required. Its applications span across various fields such as:

  • Embedded Systems
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Medical Devices

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the M27C256B-90B1 is no exception. Manufactured with the stringent process controls and extensive testing, this EPROM offers a dependable solution for storing firmware, calibration data, and application code in a wide array of electronic products.

Ordering Information

For ordering, use the full part number M27C256B-90B1 to ensure the correct device variant is provided. For detailed product specifications, technical documentation, and support, visit the STMicroelectronics website or contact your local authorized distributor.

You May Also Be Interested in

Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess